ERA-6+ is a surface-mount monolithic microwave integrated circuit amplifier designed for broadband operation from DC to 4 GHz with 50 ohm impedance matching. It is housed in a Micro-X package (case style VV105) and operates from a single +5 V supply at 70 mA. The amplifier features unconditionally stable performance, low additive phase noise of -170 dBc/Hz at 10 kHz offset, and a thermal resistance of 138 °C/W. It is rated for operation from -45°C to +85°C case temperature, with an expected MTTF of 420 years at 85°C. The part meets MSL1 moisture sensitivity level and is classified as ESD Class 1B under HBM and Class M1 under MM. It is RoHS compliant and aqueous washable.
ERA-6+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-6+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 420 years at 85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 GROUND RF-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. R ECO-024740 ERA-6+ MCL NY 250304 www.minicircuits.com
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 4GHz
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ERA-6+ | 3157-ERA-6+TR-ND | ERA-6+ |
| Product Name | SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | ||
| Frequency Range | 4000 MHz | 0.0 to 4000 MHz | 0.0 to 4000 MHz |
| Minimum Gain | 0.0013 dB | 10.8 dB | ? to 10.8 dB |