Mini-Circuits SMT, Low Noise, Linear, pHEMT Amplifier Module, 1380 MHz to 1520 MHz, 50Ω, 15x10 mm Package TAMP-1521GLN+

Description
The TAMP-1521GLN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a 2-stage low noise amplifier design built into a shielded case (size: .591”x.394”x.118”). The drop-in module offers ultra low noise figure and high gain with good input and output return loss over the entire frequency range and without the need of external matching components.
Request a Quote Datasheet
Description
The TAMP-1521GLN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a 2-stage low noise amplifier design built into a shielded case (size: .591”x.394”x.118”). The drop-in module offers ultra low noise figure and high gain with good input and output return loss over the entire frequency range and without the need of external matching components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT, Low Noise, Linear, pHEMT Amplifier Module, 1380 MHz to 1520 MHz, 50Ω, 15x10 mm Package - TAMP-1521GLN+ - Mini-Circuits
Brooklyn, NY, United States
SMT, Low Noise, Linear, pHEMT Amplifier Module, 1380 MHz to 1520 MHz, 50Ω, 15x10 mm Package
TAMP-1521GLN+
SMT, Low Noise, Linear, pHEMT Amplifier Module, 1380 MHz to 1520 MHz, 50Ω, 15x10 mm Package TAMP-1521GLN+
The TAMP-1521GLN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a 2-stage low noise amplifier design built into a shielded case (size: .591”x.394”x.118”). The drop-in module offers ultra low noise figure and high gain with good input and output return loss over the entire frequency range and without the need of external matching components.

The TAMP-1521GLN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a 2-stage low noise amplifier design built into a shielded case (size: .591”x.394”x.118”). The drop-in module offers ultra low noise figure and high gain with good input and output return loss over the entire frequency range and without the need of external matching components.

Supplier's Site Datasheet
RF Amplifiers - 3157-TAMP-1521GLN+TR-ND - DigiKey
Thief River Falls, MN, United States
SMT LNA, 1380 - 1520 MHZ, 50

SMT LNA, 1380 - 1520 MHZ, 50

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TAMP-1521GLN+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TAMP-1521GLN+
RF and Wireless - RF Amplifiers TAMP-1521GLN+
SMT LNA, 1380 - 1520 MHZ, 50

SMT LNA, 1380 - 1520 MHZ, 50

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number TAMP-1521GLN+ 3157-TAMP-1521GLN+TR-ND TAMP-1521GLN+
Product Name SMT, Low Noise, Linear, pHEMT Amplifier Module, 1380 MHz to 1520 MHz, 50Ω, 15x10 mm Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1380 to 1520 MHz 1380 to 1520 MHz 1380 to 1520 MHz
Minimum Gain 33 dB 35 dB ? to 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω - LZY-22+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -10 to 50 C (14 to 122 F)
Package Type Connectorized
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, Micro-X Style Package - ERA-3SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Low Phase Noise Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PHA-1H+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-6+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers