Mini-Circuits SMT MMIC, Medium Power, Linear, pHEMT Amplifier, DC to 7000 MHz, 50Ω, 2x2 mm QFN Style Package LHY-84+

Description
LHY-84+ (RoHS compliant) is a wideband amplifier offering high dynamic range. Lead finish is matte tin. It has repeatable performance from lot to lot and is enclosed in a 2x2 mm QFN-style package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology.
Request a Quote
Description
LHY-84+ (RoHS compliant) is a wideband amplifier offering high dynamic range. Lead finish is matte tin. It has repeatable performance from lot to lot and is enclosed in a 2x2 mm QFN-style package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LHY-84+ is a 5 V surface-mount monolithic amplifier with a DC to 7 GHz bandwidth, designed for high dynamic range applications in wireless communications. It is housed in a 2x2 mm QFN-style package with an exposed paddle and matte tin lead finish. The device offers a typical gain of 24.4 dB at 10 MHz, a P1dB of 20.8 dBm, and an output third-order intercept point of +38.5 dBm at 10 MHz. It is unconditionally stable, transient protected, and operates from +4.75 V to +5.25 V with a typical current draw of 130 mA. The amplifier has an operating temperature range of -45°C to +85°C, MSL1 moisture sensitivity rating, and Class 1C ESD protection per ANSI/ESD STM5.1-2001. Its case style is MC1630-1.

Datasheet Summary
Powered by GS/AI

LHY-84+ is a 5 V surface-mount monolithic amplifier with a DC to 7 GHz bandwidth, designed for high dynamic range applications in wireless communications. It is housed in a 2x2 mm QFN-style package with an exposed paddle and matte tin lead finish. The device offers a typical gain of 24.4 dB at 10 MHz, a P1dB of 20.8 dBm, and an output third-order intercept point of +38.5 dBm at 10 MHz. It is unconditionally stable, transient protected, and operates from +4.75 V to +5.25 V with a typical current draw of 130 mA. The amplifier has an operating temperature range of -45°C to +85°C, MSL1 moisture sensitivity rating, and Class 1C ESD protection per ANSI/ESD STM5.1-2001. Its case style is MC1630-1.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, DC to 7000 MHz, 50Ω, 2x2 mm QFN Style Package - LHY-84+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, DC to 7000 MHz, 50Ω, 2x2 mm QFN Style Package
LHY-84+
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, DC to 7000 MHz, 50Ω, 2x2 mm QFN Style Package LHY-84+
LHY-84+ (RoHS compliant) is a wideband amplifier offering high dynamic range. Lead finish is matte tin. It has repeatable performance from lot to lot and is enclosed in a 2x2 mm QFN-style package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology.

LHY-84+ (RoHS compliant) is a wideband amplifier offering high dynamic range. Lead finish is matte tin. It has repeatable performance from lot to lot and is enclosed in a 2x2 mm QFN-style package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology.

Supplier's Site Datasheet
RF Amplifiers - 3157-LHY-84+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-LHY-84+TR-ND
RF Amplifiers 3157-LHY-84+TR-ND
SMT GAIN BLOCK, DC - 7000 MHZ

SMT GAIN BLOCK, DC - 7000 MHZ

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LHY-84+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LHY-84+
RF and Wireless - RF Amplifiers LHY-84+
SMT GAIN BLOCK, DC - 7000 MHZ

SMT GAIN BLOCK, DC - 7000 MHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number LHY-84+ 3157-LHY-84+TR-ND LHY-84+
Product Name SMT MMIC, Medium Power, Linear, pHEMT Amplifier, DC to 7000 MHz, 50Ω, 2x2 mm QFN Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS RoHS
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 6-TDFN Exposed Pad
Nominal Impedance 50
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 5000 MHz, 50Ω, SOT-89 Style Package - GVA-60+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 5000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Transistor, 10 MHz to 4000 MHz, 50Ω, QFN Style Package - TAV1-331NM+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 4000 MHz
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 1000 MHz, 50Ω - ZFL-1000LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 0.1000 to 1000 MHz
View Details
3 suppliers
Connectorized SMA, High Power Amplifier, 500 MHz to 1000 MHz, 50Ω - ZHL-1000-3WX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 500 to 1000 MHz
View Details