Mini-Circuits RF Amplifiers - ERA-1SM ERA-1SM

Description
Manufacturer: Mini-Circuits Win Source Part Number: 259867-ERA-1SM Family Name: ERA-1SM Alternative Parts (Cross-Reference): CHA3080-98F/00; CHA3090-98F/00; ERA-1SM+; Introduction Date: October 19, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 259867-ERA-1SM Family Name: ERA-1SM Alternative Parts (Cross-Reference): CHA3080-98F/00; CHA3090-98F/00; ERA-1SM+; Introduction Date: October 19, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ERA-1SM
259867-ERA-1SM
RF Amplifiers - ERA-1SM 259867-ERA-1SM
Manufacturer: Mini-Circuits Win Source Part Number: 259867-ERA-1SM Family Name: ERA-1SM Alternative Parts (Cross-Reference): CHA3080-98F/00; CHA3090-98F/00; ERA-1SM+; Introduction Date: October 19, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 259867-ERA-1SM
Family Name: ERA-1SM
Alternative Parts (Cross-Reference): CHA3080-98F/00; CHA3090-98F/00; ERA-1SM+;
Introduction Date: October 19, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 259867-ERA-1SM
Product Name RF Amplifiers - ERA-1SM
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGB717L7ESDE6327XTSA1 - 1023306-BGB717L7ESDE6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 76 to 108 MHz
Minimum Gain 12 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details