RAM-8A+ is a ceramic surface-mount monolithic amplifier designed for wideband operation from DC to 1 GHz with an internal 50Ω match. It uses InGaP HBT technology in a Darlington configuration and operates at +3.7 V typical with 36 mA bias current. The device offers a typical noise figure of 2.6 dB, gain of 22.2 dB at 1 GHz, input and output return losses of 13 dB and 11 dB respectively, and an output IP3 of +24.4 dBm. It is rated for operation from -54°C to +100°C, has a thermal resistance of 145 °C/W, and meets ESD classification HBM Class 2 and MM Class M1. The package is case style AF190 with a body diameter of 0.083 inch and requires external DC blocking capacitors and a bias resistor for proper operation.
RAM-8A+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a ceramic surface-mount package. RAM-8A+ uses Darlington configuration and is fabricated using InGaP HBT technology. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN RF-IN 1 GND GND 2 4 3 GROUND RF-OUT and DC-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. C ECO-024944 RAM-8A+ MCL NY 250320 www.minicircuits.com
SMT LNA, DC - 1000 MHZ, 50
SMT LNA, DC - 1000 MHZ, 50
SMT LNA, DC - 1000 MHZ, 50
SMT LNA, DC - 1000 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | RAM-8A+ | 3157-RAM-8A+CT-ND | RAM-8A+ |
| Product Name | SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 1000 MHz, 50Ω, Ceramic | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | -54 to 100 C (-65 to 212 F) | ||
| Frequency Range | 1000 MHz | 0.0 to 1000 MHz | 0.0 to 1000 MHz |
| Minimum Gain | 24.4 dB | 24.4 dB | ? to 24.4 dB |