RAMP-33LN+ is a surface-mount monolithic microwave integrated circuit low noise amplifier designed for frequencies from 50 MHz to 3000 MHz. It operates from a 5.0 V supply, drawing 70 to 80 mA, and provides a noise figure of 1.1 to 2.0 dB across the band with gain ranging from 11.0 to 22.0 dB. The output power at 1 dB compression is 14.5 to 16.5 dBm, and the output third-order intercept point is 30 dBm. Input VSWR is 2.0:1 and output VSWR is 1.4:1. It is packaged in a 9-pin overmolded case measuring 0.540 x 0.540 x 0.150 inches and is RoHS compliant.
SMT MMIC, Low Noise, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RAMP-33LN+ |
| Product Name | SMT MMIC, Low Noise, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 50 to 3000 MHz |
| Minimum Gain | 11 dB |
| Maximum Gain | 22 dB |
| Output Power | 16.5 dBm |