The PHA-22H+ is a dual matched surface mount MMIC amplifier for 50 Ω applications from 0.05 to 3 GHz, fabricated with E-PHEMT technology. It provides a typical gain of 16.0 dB at 0.8 GHz, P1dB of +22.2 dBm, noise figure of 2.0 dB, and output IP3 of +39.0 dBm. The device operates at +5.0 V with a current of 141 mA per amplifier, and features a thermal resistance of 22 °C/W. It is housed in a DL1020 plastic package with an exposed paddle and meets MSL1 moisture sensitivity and ESD Class 1B (HBM) ratings. The matched pair has amplitude unbalance ≤ 0.35 dB and phase unbalance ≤ 5.0° across the band.
Mini-Circuits PHA-22H+ is a dual matched wideband amplifier fabricated using advanced E-PHEMT* technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. Exceptionally high IP2 has been demonstrated in wideband 50 and 75 ohm amplifiers evaluation boards. Combining this with low noise figure to enable it for use in exceptionally high dynamic range amplifiers.
RF Amplifier IC CATV 50MHz ~ 3GHz 8-DFN (4.9x6)
IC RF AMP CATV 50MHZ-3GHZ 8DFN
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PHA-22H+ | 3157-PHA-22H+TR-ND | PHA-22H+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 3000 MHz, 50Ω, QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 50 to 3000 MHz | 50 to 3000 MHz | 50 to 3000 MHz |
| Minimum Gain | 11.6 dB | 11.6 dB | ? to 11.6 dB |
| Maximum Gain | 17.6 dB | 11.6 dB | 11.6 dB |