Mini-Circuits Suspended Substrate Band Pass Filter, 4000 - 8000 MHz, 50Ω ZBSS-6G-S+

Description
Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and systems like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center frequency, and tem- perature stability will be better than other printed circuit realizations because the fields are mainly in the air rather than in a dielectric. The inside walls of the housing hold the circuit and prevent movement that could be caused by vibration or mechanical shock, making these designs excellent candidates for harsh operating environments. Suspended substrate stripline filters can be realized in small form factors with high-quality, precise machining for
Request a Quote Datasheet
Description
Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and systems like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center frequency, and tem- perature stability will be better than other printed circuit realizations because the fields are mainly in the air rather than in a dielectric. The inside walls of the housing hold the circuit and prevent movement that could be caused by vibration or mechanical shock, making these designs excellent candidates for harsh operating environments. Suspended substrate stripline filters can be realized in small form factors with high-quality, precise machining for
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suspended Substrate Band Pass Filter, 4000 - 8000 MHz, 50Ω - ZBSS-6G-S+ - Mini-Circuits
Brooklyn, NY, United States
Suspended Substrate Band Pass Filter, 4000 - 8000 MHz, 50Ω
ZBSS-6G-S+
Suspended Substrate Band Pass Filter, 4000 - 8000 MHz, 50Ω ZBSS-6G-S+
Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and systems like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center frequency, and tem- perature stability will be better than other printed circuit realizations because the fields are mainly in the air rather than in a dielectric. The inside walls of the housing hold the circuit and prevent movement that could be caused by vibration or mechanical shock, making these designs excellent candidates for harsh operating environments. Suspended substrate stripline filters can be realized in small form factors with high-quality, precise machining for

Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and systems like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center frequency, and tem- perature stability will be better than other printed circuit realizations because the fields are mainly in the air rather than in a dielectric. The inside walls of the housing hold the circuit and prevent movement that could be caused by vibration or mechanical shock, making these designs excellent candidates for harsh operating environments. Suspended substrate stripline filters can be realized in small form factors with high-quality, precise machining for

Supplier's Site Datasheet
RF Filters - 3157-ZBSS-6G-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 6GHZ SMA

RF FILTER BAND PASS 6GHZ SMA

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZBSS-6G-S+ 3157-ZBSS-6G-S+-ND
Product Name Suspended Substrate Band Pass Filter, 4000 - 8000 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 0.8000 dB 2.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 805 - 955 MHz, 50Ω - BPF-BV880+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 880 dB
View Details
Lumped LC Band Pass Filter, 950 - 2150 MHz, 75Ω - SXBP-1430-75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω - VBF-4440+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 1200 - 1400 MHz, 50Ω - CBP2-1300BV+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers