RBP-263+ is a metal-shielded bandpass filter for 230 to 297 MHz at 50 Ω, designed for harmonic rejection in transmitters and receivers. It operates from -40°C to 85°C and stores from -55°C to 100°C, with a maximum RF power input of 0.5 W at 25°C. The filter has a typical insertion loss of 1.12 dB at center frequency, 1.17:1 typical VSWR in the passband, and linear phase within ±8° up to ±43 MHz from center frequency. It is housed in a 0.35" × 0.35" CASE STYLE GP731, with eight pins for RF IN, RF OUT, and ground connections, and is aqueous washable and RoHS compliant.
Lumped LC Band Pass Filter, 230 - 297 MHz, 50Ω
Manufacturer: Mini-Circuits
Win Source Part Number: 891264-RBP-263+
Features: 263.5MHz Center Frequency Band Pass RF Filter (Radio Frequency) 67MHz Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-RBP-263+DKR, 3157-RBP-263+TR, 3157-RBP-263+CT
263.5MHz Center Frequency Band Pass RF Filter (Radio Frequency) 67MHz Bandwidth 8-SMD, No Lead
263.5MHz Center Frequency Band Pass RF Filter (Radio Frequency) 67MHz Bandwidth 8-SMD, No Lead
263.5MHz Center Frequency Band Pass RF Filter (Radio Frequency) 67MHz Bandwidth 8-SMD, No Lead
RF FILTER BND PASS 263.5MHZ 8SMD
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | RBP-263+ | RBP-263+ | 3157-RBP-263+DKR-ND | RBP-263+ |
| Product Name | Lumped LC Band Pass Filter, 230 - 297 MHz, 50Ω | RF Filters - RBP-263+ | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Band Pass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Filter Technology | Passive Filter |