The BFCG-162W+ is a ceramic bandpass filter with a passband of 950 to 2200 MHz and a 50 Ω impedance, designed for wireless communication and harmonic rejection applications. It uses LTCC construction and is housed in a 0805 case measuring 2.01 x 1.24 x 0.94 mm. The filter has a maximum insertion loss of 3.0 dB within the passband and a VSWR of 2.0:1 or less. It operates over a temperature range of -55°C to 125°C, with a maximum RF power input of 0.5 W at 25°C, derating linearly to 0.25 W at 100°C. The part is RoHS compliant and includes DC blocking capacitors as required for applications with DC voltage at the ports.
LTCC Band Pass Filter, 950 - 2200 MHz, 50Ω
1.575GHz Center Band Pass Ceramic Filter 1.25GHz 50Ohm 4-SMD Module
1.575GHz Center Band Pass Ceramic Filter 1.25GHz 50Ohm 4-SMD Module
1.575GHz Center Band Pass Ceramic Filter 1.25GHz 50Ohm 4-SMD Module
Manufacturer: Mini-Circuits
Win Source Part Number: 819276-BFCG-162W+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
LTCC BAND PASS FILTER, 950 - 220
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCG-162W+ | 3157-BFCG-162W+CT-ND | BFCG-162W+ | BFCG-162W+ |
| Product Name | LTCC Band Pass Filter, 950 - 2200 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCG-162W+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Insertion Loss | 1575 dB | 3 dB | 3 dB | |
| Filter Technology | Passive Filter |