CBP-1000F+ is a coaxial-ceramic-reso
RF FILTER BAND PASS 1GHZ 17SMD
RF FILTER BAND PASS 1GHZ 17SMD
RF FILTER BAND PASS 1GHZ 17SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1000F+ | 3157-CBP-1000F+DKR-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 900 - 1100 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1000 dB | 1.6 dB |