Mini-Circuits Ceramic Filters - HFCN-2000 HFCN-2000

Description
Manufacturer: Mini-Circuits Win Source Part Number: 1180235-HFCN-2000 Manufacturer Homepage: www.minicircuits.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 1180235-HFCN-2000 Manufacturer Homepage: www.minicircuits.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - HFCN-2000
HFCN-2000
Ceramic Filters - HFCN-2000 HFCN-2000
Manufacturer: Mini-Circuits Win Source Part Number: 1180235-HFCN-2000 Manufacturer Homepage: www.minicircuits.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 1180235-HFCN-2000
Manufacturer Homepage: www.minicircuits.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number HFCN-2000
Product Name Ceramic Filters - HFCN-2000
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-880374-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1090 MHz
View Details
RF Filters - 1761-L185XF4W-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 1.80E7 kHz
View Details
8400-8450MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(8425/50)-2096S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 8300 to 8500 MHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC 23.3 - 28.5 GHz Bandpass Filter - MFBP-00158CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details