Mini-Circuits Lumped LC Band Pass Filter, 63 - 85 MHz, 50Ω ZABP-73-S+

Description
ZABP-73-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 63 to 85 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and con- sistent performance across temperature.
Request a Quote Datasheet
Description
ZABP-73-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 63 to 85 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and con- sistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 63 - 85 MHz, 50Ω - ZABP-73-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 63 - 85 MHz, 50Ω
ZABP-73-S+
Lumped LC Band Pass Filter, 63 - 85 MHz, 50Ω ZABP-73-S+
ZABP-73-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 63 to 85 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and con- sistent performance across temperature.

ZABP-73-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 63 to 85 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and con- sistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZABP-73-S+
Product Name Lumped LC Band Pass Filter, 63 - 85 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1920 - 1980 MHz, 50Ω - CBP-1950C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-HFCG-4400+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 2 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 475 - 700 MHz, 50Ω - BPF-A587R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 588 dB
View Details
LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω - BFHKI-1742+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers