Mini-Circuits Lumped LC Band Pass Filter, 475 - 700 MHz, 50Ω BPF-A587R5+

Description
The BPF-A587R5+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 475-700 MHz. This filter is built with high Q capacitors, air-coil inductors and transformers for superior performance. It has repeat- able performance across lots and consistent performance across temperature. This filter will be suitable for applications such as military radio communication, radio microphones and TV broadcasting.
Request a Quote
Description
The BPF-A587R5+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 475-700 MHz. This filter is built with high Q capacitors, air-coil inductors and transformers for superior performance. It has repeat- able performance across lots and consistent performance across temperature. This filter will be suitable for applications such as military radio communication, radio microphones and TV broadcasting.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPF-A587R5+ is a 50Ω surface mount bandpass filter covering 475 to 700 MHz, designed for applications such as military radio communication, radio microphones, and TV broadcasting. It features a miniature shielded HQ1157 package measuring 9.27 × 34.54 × 8.89 mm, with an insertion loss of 1.20 to 1.8 dB in the passband and VSWR of 1.35 to 1.67:1. The filter provides stopband rejection of at least 30 dB below 390 MHz and above 820 MHz, and operates from -40°C to 85°C with a maximum RF power input of 3 W at 25°C, derating linearly to 1 W at 85°C. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The BPF-A587R5+ is a 50Ω surface mount bandpass filter covering 475 to 700 MHz, designed for applications such as military radio communication, radio microphones, and TV broadcasting. It features a miniature shielded HQ1157 package measuring 9.27 × 34.54 × 8.89 mm, with an insertion loss of 1.20 to 1.8 dB in the passband and VSWR of 1.35 to 1.67:1. The filter provides stopband rejection of at least 30 dB below 390 MHz and above 820 MHz, and operates from -40°C to 85°C with a maximum RF power input of 3 W at 25°C, derating linearly to 1 W at 85°C. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 475 - 700 MHz, 50Ω - BPF-A587R5+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 475 - 700 MHz, 50Ω
BPF-A587R5+
Lumped LC Band Pass Filter, 475 - 700 MHz, 50Ω BPF-A587R5+
The BPF-A587R5+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 475-700 MHz. This filter is built with high Q capacitors, air-coil inductors and transformers for superior performance. It has repeat- able performance across lots and consistent performance across temperature. This filter will be suitable for applications such as military radio communication, radio microphones and TV broadcasting.

The BPF-A587R5+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 475-700 MHz. This filter is built with high Q capacitors, air-coil inductors and transformers for superior performance. It has repeat- able performance across lots and consistent performance across temperature. This filter will be suitable for applications such as military radio communication, radio microphones and TV broadcasting.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BPF-A587R5+
Product Name Lumped LC Band Pass Filter, 475 - 700 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 35 - 49 MHz, 50Ω - SIF-40+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Ceramic Resonator Band Pass Filter, 1280 - 1360 MHz, 50Ω - CBP-1320Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 30 - 70 MHz, 50Ω - BPF-C45+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LTCC Band Pass Filter, 10900 - 13900 MHz, 50Ω - BFHK-1252+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 12.3 dB
View Details
2 suppliers