Win Source Part Number: 1353942-HFCG-4400+
Category: Filters - Ceramic Filters
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 4.56GHz (Cutoff)
Package / Case: 0805 (2012 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Height (Max): 0.046" (1.18mm)
Insertion Loss: 2dB
Impedance: 50Ohm
Filter Type: High Pass
Bandwidth: 13.6 GHz
CER FILTER 4.56GHZ HIGH PASS
CER FILTER 4.56GHZ HIGH PASS
CER FILTER 4.56GHZ HIGH PASS
LTCC HIGH PASS FILTER, 4900 - 18
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF High Pass Filters |
| Product Number | HFCG-4400+ | 3157-HFCG-4400+DKR-ND | HFCG-4400+ |
| Product Name | Filters - Ceramic Filters | RF Filters | Ceramic Filters |
| Filter Technology | Passive Filter | ||
| Filter Type | High Pass | ||
| Insertion Loss | 2 dB | 2 dB |