Mini-Circuits LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω BFHKI-1742+

Description
BFHKI-1742+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 16 to 19 GHz passband that supports a variety of applications. This model achieves 66 dB typical stopband rejection up to 40 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 3 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.
Request a Quote
Description
BFHKI-1742+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 16 to 19 GHz passband that supports a variety of applications. This model achieves 66 dB typical stopband rejection up to 40 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 3 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BFHKI-1742+ is a surface-mount LTCC bandpass filter designed for 16 to 19 GHz signaling with 50Ω impedance. It features a compact 4.95 mm × 3.65 mm ceramic package with an integrated interposer board for automated pick-and-place assembly. The filter provides 3 dB typical insertion loss across its passband and achieves 66 dB typical stopband rejection up to 40 GHz. It operates reliably from -55°C to +125°C with a maximum input power of 1 W at +25°C, degrading linearly to 0.5 W at +125°C. Shielded construction and LTCC fabrication ensure stable performance in high-humidity and high-temperature environments. The part is RoHS compliant and marked with the identifier F559.

Datasheet Summary
Powered by GS/AI

BFHKI-1742+ is a surface-mount LTCC bandpass filter designed for 16 to 19 GHz signaling with 50Ω impedance. It features a compact 4.95 mm × 3.65 mm ceramic package with an integrated interposer board for automated pick-and-place assembly. The filter provides 3 dB typical insertion loss across its passband and achieves 66 dB typical stopband rejection up to 40 GHz. It operates reliably from -55°C to +125°C with a maximum input power of 1 W at +25°C, degrading linearly to 0.5 W at +125°C. Shielded construction and LTCC fabrication ensure stable performance in high-humidity and high-temperature environments. The part is RoHS compliant and marked with the identifier F559.

Suppliers

Company
Product
Description
Supplier Links
LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω - BFHKI-1742+ - Mini-Circuits
Brooklyn, NY, United States
LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω
BFHKI-1742+
LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω BFHKI-1742+
BFHKI-1742+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 16 to 19 GHz passband that supports a variety of applications. This model achieves 66 dB typical stopband rejection up to 40 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 3 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.

BFHKI-1742+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 16 to 19 GHz passband that supports a variety of applications. This model achieves 66 dB typical stopband rejection up to 40 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 3 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.

Supplier's Site Datasheet
RF Filters - 3157-BFHKI-1742+DKR-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT BPF, 16 - 19 GHZ, 50

LTCC SMT BPF, 16 - 19 GHZ, 50

Buy Now Datasheet
RF Filters - 3157-BFHKI-1742+TR-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT BPF, 16 - 19 GHZ, 50

LTCC SMT BPF, 16 - 19 GHZ, 50

Buy Now Datasheet
RF Filters - 3157-BFHKI-1742+CT-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT BPF, 16 - 19 GHZ, 50

LTCC SMT BPF, 16 - 19 GHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFHKI-1742+ 3157-BFHKI-1742+DKR-ND
Product Name LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 17.4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 978 - 1090 MHz, 50Ω - CBP-1034C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 145 - 155 MHz, 50Ω - BPF-F150+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 150 dB
View Details
3 suppliers
Ceramic Filters - 3157-HFCN-440+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 1500 MHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 19.2 - 23.6 MHz, 50Ω - BBP-21.4+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers