Mini-Circuits Ceramic Resonator Band Pass Filter, 1920 - 1980 MHz, 50Ω CBP-1950C+

Description
CBP-1950C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in public cellular networks and CDMA handsets applications
Request a Quote Datasheet
Description
CBP-1950C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in public cellular networks and CDMA handsets applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1920 - 1980 MHz, 50Ω - CBP-1950C+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1920 - 1980 MHz, 50Ω
CBP-1950C+
Ceramic Resonator Band Pass Filter, 1920 - 1980 MHz, 50Ω CBP-1950C+
CBP-1950C+ is a ceramic-coaxial-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in public cellular networks and CDMA handsets applications

CBP-1950C+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in public cellular networks and CDMA handsets applications

Supplier's Site Datasheet
RF Filters - 3157-CBP-1950C+TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC BPF, 1920-1980 MHZ, 50

CERAMIC BPF, 1920-1980 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP-1950C+ 3157-CBP-1950C+TR-ND
Product Name Ceramic Resonator Band Pass Filter, 1920 - 1980 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1950 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Band Pass Filter, 14200 - 17400 MHz, 50Ω - ABF-15R75G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 15.8 dB
View Details
LTCC Band Pass Filter, 11 -15 GHz, 50Ω - BFCV-1332+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 13 dB
View Details
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BFCO-252+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF Filters - 3157-BSF-C88108+-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 98 MHz
Bandwidth 20000 kHz
View Details