Minco Thin-Film S247PF12

Description
Thin film elements offer low cost and resistances t o 10k Ω. Specifications Tolerance: ±0.12% (EN60751 Class B) Material: Aluminum oxide substrate with fused glass cover. Dimensional tolerance: 400, 600°C elements: ±0.02" (0.5 mm). SMT models: Length x Width ±0.008 (0.2 mm), Thickness ±0.004 (0.1 mm). TCR: 0.00385 Ω/Ω/°C. Repeatability: ±0.1°C or better. Stability: Drift less than 0.1°C/year in normal use. Vibration: Withstands 20 G’s minimum at 10 to 2,000 Hz. Shock: Withstands 100 G’s minimum sine wave shock of 8 milliseconds duration.
Datasheet
Description
Thin film elements offer low cost and resistances t o 10k Ω. Specifications Tolerance: ±0.12% (EN60751 Class B) Material: Aluminum oxide substrate with fused glass cover. Dimensional tolerance: 400, 600°C elements: ±0.02" (0.5 mm). SMT models: Length x Width ±0.008 (0.2 mm), Thickness ±0.004 (0.1 mm). TCR: 0.00385 Ω/Ω/°C. Repeatability: ±0.1°C or better. Stability: Drift less than 0.1°C/year in normal use. Vibration: Withstands 20 G’s minimum at 10 to 2,000 Hz. Shock: Withstands 100 G’s minimum sine wave shock of 8 milliseconds duration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin-Film - S247PF12 - Minco
Minneapolis, MN, United States
Thin-Film
S247PF12
Thin-Film S247PF12
Thin film elements offer low cost and resistances t o 10k Ω. Specifications Tolerance: ±0.12% (EN60751 Class B) Material: Aluminum oxide substrate with fused glass cover. Dimensional tolerance: 400, 600°C elements: ±0.02" (0.5 mm). SMT models: Length x Width ±0.008 (0.2 mm), Thickness ±0.004 (0.1 mm). TCR: 0.00385 Ω/Ω/°C. Repeatability: ±0.1°C or better. Stability: Drift less than 0.1°C/year in normal use. Vibration: Withstands 20 G’s minimum at 10 to 2,000 Hz. Shock: Withstands 100 G’s minimum sine wave shock of 8 milliseconds duration.

Thin film elements offer low cost and resistances t o 10k Ω.

Specifications

  • Tolerance: ±0.12% (EN60751 Class B)
  • Material: Aluminum oxide substrate with fused glass cover.
  • Dimensional tolerance: 400, 600°C elements: ±0.02" (0.5 mm). SMT models: Length x Width ±0.008 (0.2 mm), Thickness ±0.004 (0.1 mm).
  • TCR: 0.00385 Ω/Ω/°C.
  • Repeatability: ±0.1°C or better.
  • Stability: Drift less than 0.1°C/year in normal use.
  • Vibration: Withstands 20 G’s minimum at 10 to 2,000 Hz.
  • Shock: Withstands 100 G’s minimum sine wave shock of 8 milliseconds duration.
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Resistive Temperature Devices (RTD) Elements
Product Number S247PF12
Product Name Thin-Film
Operating Temperature -94 to 752 F (-70 to 400 C)
Nominal Resistance 1000 R0 @ 0° C
Coefficient of Resistance 0.003850 Alpha / °C
Technology Thin Film; (Platinum)
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Temperature Sensor - Cernox® - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Technology Thin Film
View Details
RTD Sensors - 1780974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -58 to ? F (-50 to ? C)
Nominal Resistance 1000 R0 @ 0° C
Technology (Platinum)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
RTD (Resistance Temperature Detector) - 2952-P0K1.0805.2P.A.STR-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -58 to 302 F (-50 to 150 C)
View Details