TE Connectivity RTD Sensor Elements NB-PTCO-160

Description
Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM  [.043 INCH ] Body Length : 2.3 MM  [.09 INCH ] Body Width : 2 MM  [.078 INCH ] Wire Diameter : .3 MM  [.011 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : Class B / F0.3 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ag RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ag Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature (Max) : 300 DEGC  [572 DEGF ] Operating Temperature Range : -50 - 300 DEGC  [-58 - 572 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM  [.043 INCH ] Body Length : 2.3 MM  [.09 INCH ] Body Width : 2 MM  [.078 INCH ] Wire Diameter : .3 MM  [.011 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : Class B / F0.3 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ag RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ag Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature (Max) : 300 DEGC  [572 DEGF ] Operating Temperature Range : -50 - 300 DEGC  [-58 - 572 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Sensor Elements - NB-PTCO-160 - TE Connectivity
Berwyn, PA, United States
RTD Sensor Elements
NB-PTCO-160
RTD Sensor Elements NB-PTCO-160
Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM  [.043 INCH ] Body Length : 2.3 MM  [.09 INCH ] Body Width : 2 MM  [.078 INCH ] Wire Diameter : .3 MM  [.011 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : Class B / F0.3 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Ceramic Lead Wire Style : Ag RTD Element Type : Platinum Thin Film Temperature Element Wire/Cladding Type : Ag Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature (Max) : 300 DEGC  [572 DEGF ] Operating Temperature Range : -50 - 300 DEGC  [-58 - 572 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850

Configuration Features


  • Electrical Connection : Open End

Dimensions


  • Body Height : 1.1 MM  [.043 INCH ]
  • Body Length : 2.3 MM  [.09 INCH ]
  • Body Width : 2 MM  [.078 INCH ]
  • Wire Diameter : .3 MM  [.011 INCH ]

Mechanical Attachment


  • Wire Length : 10 MM  [.393 INCH ]

Other


  • Tolerance Class : Class B / F0.3
  • Wire Count : 2

Product Type Features


  • Element Material : Platinum
  • Element Type : Ceramic
  • Lead Wire Style : Ag
  • RTD Element Type : Platinum Thin Film Temperature Element
  • Wire/Cladding Type : Ag

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .3
  • Operating Temperature (Max) : 300 DEGC  [572 DEGF ]
  • Operating Temperature Range : -50 - 300 DEGC  [-58 - 572 DEGF ]
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
Buy Now Datasheet
RTD Sensors - 1007532 - RS Components, Ltd.
Corby, Northants, United Kingdom
RTD Sensors
1007532
RTD Sensors 1007532
TE Connectivity NB-PTCO-160 RTD Sensor

TE Connectivity NB-PTCO-160 RTD Sensor

Supplier's Site
RTD (Resistance Temperature Detector) - 223-1809-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
223-1809-ND
RTD (Resistance Temperature Detector) 223-1809-ND
100 Ohms RTD Platinum (Pt) ±0.001% 3850ppm/°C 2-SIP

100 Ohms RTD Platinum (Pt) ±0.001% 3850ppm/°C 2-SIP

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number NB-PTCO-160 1007532 223-1809-ND
Product Name RTD Sensor Elements RTD Sensors RTD (Resistance Temperature Detector)
Operating Temperature 572 F (300 C) -58 to ? F (-50 to ? C) -22 to 572 F (-30 to 300 C)
Accuracy 0.3000 ±% Full Scale
Technology Thin Film; (Platinum) (Platinum)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensor Elements - NB-PTCO-153 - TE Connectivity
Specs
Operating Temperature 392 F (200 C)
Accuracy 0.1000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers
RTD (Resistance Temperature Detector) - 223-20029370-00-ND - DigiKey
Specs
Operating Temperature -40 to 392 F (-40 to 200 C)
View Details