Thermocouple and RTD spring-Loaded Replacement elements are designed for spring-loaded thermowell assemblies. The replacement elements can be ordered by selecting the sensor type below and inserting the "X" length in table 2-0. The RTD assemblies are supplied with a 316 stainless steel sheath and are available in various tolerances and temperature ranges as noted in the tables below. The MgO-insulated thermocouple assemblies are supplied with a 316 stainless steel sheath, various calibrations, and as standard limits of error
| Pyromation | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Name | RTD Spring-Loaded Replacement Element - Sensor with Connection Heads |
| Operating Temperature | -328 to 1112 F (-200 to 600 C) |
| Accuracy | 0.0600 to 0.1200 ±% Full Scale |
| Coefficient of Resistance | 0.003850 Alpha / °C |
| Technology | Wire Wound; (Platinum) |