Lake Shore Cryotronics, Inc. Cryogenic Temperature Sensor Platinum

Description
PT-100 platinum resistance thermometers (PRTs) are an excellent choice for use as cryogenic temperature sensing and control elements in the range from 30 K to 873 K (-243 °C to 600 °C). Over this temperature span, PRTs offer high repeatability and nearly constant sensitivity (dR/dT). Platinum resistors are also useful as control elements in magnetic field environments where errors approaching one degree can be tolerated. PRTs are interchangeable above 70 K. The use of controlled-purity platinum assures uniformity from one device to another. PRTs experience rapidly decreasing sensitivity below approximately 30 K. They should be calibrated in order to achieve maximum accuracy for use below 100 K. The plot illustrates platinum sensor conformance to the IEC 751 curve. Platinum Features Temperature range: 14 K to 873 K (model dependant) Conforms to IEC 751 standards down to 70 K High reproducibility: ±5 mK at 77 K Low magnetic field dependence above 40 K Excellent for use in ionizing radiation SoftCal™ calibration available Non-magnetic packages available (all PT-102 and PT-103 variants)
Request a Quote
Description
PT-100 platinum resistance thermometers (PRTs) are an excellent choice for use as cryogenic temperature sensing and control elements in the range from 30 K to 873 K (-243 °C to 600 °C). Over this temperature span, PRTs offer high repeatability and nearly constant sensitivity (dR/dT). Platinum resistors are also useful as control elements in magnetic field environments where errors approaching one degree can be tolerated. PRTs are interchangeable above 70 K. The use of controlled-purity platinum assures uniformity from one device to another. PRTs experience rapidly decreasing sensitivity below approximately 30 K. They should be calibrated in order to achieve maximum accuracy for use below 100 K. The plot illustrates platinum sensor conformance to the IEC 751 curve. Platinum Features Temperature range: 14 K to 873 K (model dependant) Conforms to IEC 751 standards down to 70 K High reproducibility: ±5 mK at 77 K Low magnetic field dependence above 40 K Excellent for use in ionizing radiation SoftCal™ calibration available Non-magnetic packages available (all PT-102 and PT-103 variants)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Platinum resistance thermometers are cryogenic temperature sensors for use from 14 K to 873 K, offering high repeatability and nearly constant sensitivity. They are interchangeable above 70 K and conform to IEC 751. The PT-103 and PT-111 variants have standard and AM packages with 2-lead wires. Short-term stability is ±5 mK at 77 K. Magnetic field errors are recommended above 30 K, with typical errors below 0.13% at 300 K up to 19 T. Radiation exposure is recommended. Maximum vacuum is 1 × 10⁻⁴ Pa for standard and 1 × 10⁻⁷ Pa for AM packaging. Thermal response time is 1.75 s at 77 K and 20 s at 273 K. Excitation is typically 1 mA. SoftCal and matched sensor sets up to 50 units are available.

Datasheet Summary
Powered by GS/AI

Platinum resistance thermometers are cryogenic temperature sensors for use from 14 K to 873 K, offering high repeatability and nearly constant sensitivity. They are interchangeable above 70 K and conform to IEC 751. The PT-103 and PT-111 variants have standard and AM packages with 2-lead wires. Short-term stability is ±5 mK at 77 K. Magnetic field errors are recommended above 30 K, with typical errors below 0.13% at 300 K up to 19 T. Radiation exposure is recommended. Maximum vacuum is 1 × 10⁻⁴ Pa for standard and 1 × 10⁻⁷ Pa for AM packaging. Thermal response time is 1.75 s at 77 K and 20 s at 273 K. Excitation is typically 1 mA. SoftCal and matched sensor sets up to 50 units are available.

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Temperature Sensor - Platinum - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Cryogenic Temperature Sensor
Platinum
Cryogenic Temperature Sensor Platinum
PT-100 platinum resistance thermometers (PRTs) are an excellent choice for use as cryogenic temperature sensing and control elements in the range from 30 K to 873 K (-243 °C to 600 °C). Over this temperature span, PRTs offer high repeatability and nearly constant sensitivity (dR/dT). Platinum resistors are also useful as control elements in magnetic field environments where errors approaching one degree can be tolerated. PRTs are interchangeable above 70 K. The use of controlled-purity platinum assures uniformity from one device to another. PRTs experience rapidly decreasing sensitivity below approximately 30 K. They should be calibrated in order to achieve maximum accuracy for use below 100 K. The plot illustrates platinum sensor conformance to the IEC 751 curve. Platinum Features Temperature range: 14 K to 873 K (model dependant) Conforms to IEC 751 standards down to 70 K High reproducibility: ±5 mK at 77 K Low magnetic field dependence above 40 K Excellent for use in ionizing radiation SoftCal™ calibration available Non-magnetic packages available (all PT-102 and PT-103 variants)

PT-100 platinum resistance thermometers (PRTs) are an excellent choice for use as cryogenic temperature sensing and control elements in the range from 30 K to 873 K (-243 °C to 600 °C). Over this temperature span, PRTs offer high repeatability and nearly constant sensitivity (dR/dT). Platinum resistors are also useful as control elements in magnetic field environments where errors approaching one degree can be tolerated. PRTs are interchangeable above 70 K. The use of controlled-purity platinum assures uniformity from one device to another.

PRTs experience rapidly decreasing sensitivity below approximately 30 K. They should be calibrated in order to achieve maximum accuracy for use below 100 K. The plot illustrates platinum sensor conformance to the IEC 751 curve.

Platinum Features

  • Temperature range: 14 K to 873 K (model dependant)
  • Conforms to IEC 751 standards down to 70 K
  • High reproducibility: ±5 mK at 77 K
  • Low magnetic field dependence above 40 K
  • Excellent for use in ionizing radiation
  • SoftCal™ calibration available
  • Non-magnetic packages available (all PT-102 and PT-103 variants)
Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Resistive Temperature Devices (RTD) Elements
Product Number Platinum
Product Name Cryogenic Temperature Sensor
Technology (Platinum)
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Temperature Sensor - Cernox® - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Technology Thin Film
View Details
Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details