Jergens, Inc. Ball Lock® 4" Self-Centering Vises 49405SC

Description
Jergens Ball Lock® Self-Centering Vises integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws
Request a Quote Datasheet
Description
Jergens Ball Lock® Self-Centering Vises integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® 4
Cleveland, OH, United States
Ball Lock® 4" Self-Centering Vises
49405SC
Ball Lock® 4" Self-Centering Vises 49405SC
Jergens Ball Lock® Self-Centering Vises integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Provide quick, simple fixturing for concentric machining of different sized workpieces Adjustable gib design increases accurracy Compact lightweight design for easy setup Fully sealed, patented lead screw assembly for long maintenance free service Openings allow chips to flow out of the vise base Hardened ground stainless steel rails for precision, wear resistance, & jaw support Supplied with fully machineable & reversible aluminum soft jaws

Jergens Ball Lock® Self-Centering Vises integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Provide quick, simple fixturing for concentric machining of different sized workpieces
  • Adjustable gib design increases accurracy
  • Compact lightweight design for easy setup
  • Fully sealed, patented lead screw assembly for long maintenance free service
  • Openings allow chips to flow out of the vise base
  • Hardened ground stainless steel rails for precision, wear resistance, & jaw support
  • Supplied with fully machineable & reversible aluminum soft jaws
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 49405SC
Product Name Ball Lock® 4" Self-Centering Vises
Specialty Jaws Soft Material Jaws
Unlock Full Specs
to access all available technical data

Similar Products

130mm Vise Jaw Sets - 5CV13041-ASJ - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
Short 6
Specs
Specialty Jaws Soft Material Jaws
Weight 45 lbs (20.41 kg)
View Details
Universal 4
Specs
Vise Type Universal Vise
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
View Details
130mm Pneumatic Self-Centering Vise Kits - 701062 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details