RS Components, Ltd. Vices 7719293

Description
Forged Parallel Bench Vice 125mm
Request a Quote
Description
Forged Parallel Bench Vice 125mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 7719293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
7719293
Vices 7719293
Forged Parallel Bench Vice 125mm

Forged Parallel Bench Vice 125mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 7719293
Product Name Vices
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 1625345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Pcb vice
Vise Mounting Desk mount
Jaw Opening 0.3937 inch (10 mm)
View Details
Vices - 126747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Width 4.25 inch (108 mm)
Throat Depth 4.25 inch (108 mm)
View Details
Vices - 7719271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 5.91 inch (150 mm)
View Details
Vices - 593802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 2.36 inch (60 mm)
Weight 8.82 lbs (4 kg)
View Details