Gray Tools Canada Inc. Forged All Steel Bench Vises VS200

Description
Forged All Steel Bench Vises
Description
Forged All Steel Bench Vises

Suppliers

Company
Product
Description
Supplier Links
Forged All Steel Bench Vises - VS200 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Forged All Steel Bench Vises
VS200
Forged All Steel Bench Vises VS200
Forged All Steel Bench Vises

Forged All Steel Bench Vises

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Vises
Product Number VS200
Product Name Forged All Steel Bench Vises
Vise Type Bench Vise
Unlock Full Specs
to access all available technical data

Similar Products

Ok-vise Clamp, Economy Style - AK2, BK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.5906 to 0.8268 inch (15 to 21 mm)
Weight 0.0485 to 0.1213 lbs (0.0220 to 0.0550 kg)
View Details
Vices - 8296133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 3.15 inch (80 mm)
View Details
Quick-Loc™ 96mm Mount - QL-DV28.6-96 - Jergens, Inc.
Specs
Weight 7.6 lbs (3.45 kg)
View Details
Cast Bench Vises - VS6A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Vise Type Bench Vise
View Details