The R125 is a 1-gallon pressure reservoir designed for dispensing adhesives, sealants, solvents, or lubricants in industrial environments. It features anodized aluminum construction, a maximum air pressure rating of 100 psi (7 bar), and internal dimensions of 5.75 inches (146 mm) diameter by 10 inches (254 mm) height. The reservoir supports 1/8", 1/4", and 3/8" dispense tube sizes and weighs 13 lbs (5.89 kg). Mounting holes are provided on the bottom, and optional low level sensor availability is noted. Tubing, fittings, and regulator are sold separately.
The R125 is a durable one gallon pressure reservoir is specifically designed for today’s production environment. The material output line is located in the center of the lid. This allows the dip tube to be centrally located so that an up to 1-gallon container can be directly placed into the reservoir. The lid design and single knob secure system permit quick changes or refills by operators and minimal clean up. The durable polyethylene material feed tube is resistant to most chemicals including adhesives, solvents, lubricants and sealants. The polyethylene feed tube is disposable and can be easily replaced. The material to be dispensed will only be in contact with the container and feed line.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | 110-100 |
| Product Name | Dispensing - Reservoirs - R125 Reservoir |