ThermOmegaTech® High Capacity Instant Tepid Water Supply Therm-O-Mix® WWM

Description
Product Description Therm-O-Mix® WWM is an instantaneous and reliable source of tepid water for a safety shower/eyewash system using the existing hot and cold water supply. Operation After water flow is activated at the shower or eyewash, the outlet water temperature will reach 85°F(29°C) when hot water arrives at the mixing valve. The mixing valve then blends the hot and cold water to produce an output of 85°F(29°C) water. Benefits All components are in-line serviceable Easy to retrofit on existing shower or combination shower/eyewash stations Maintains constant 85°F (29°C) output All self-operating controllers – no power required Utilizes existing hot and cold water supply Optional durable, all weather version in high visibility LDPE enclosure available Design Features Cv = 10.0 Conforms to OSHA and ANSI recommendations Provides 85°F (29°C) tepid water from 3 GPM (11.4 L/min) to 25 GPM (113.7 L/min) with water inlet pressure of at least 40 PSIG (2.8 BAR). At 50 GPM (189.3 L/min) pressure drop is 25 PSIG (1.7 BAR) therefore with water inlet pressure of at least 60 PSIG (4.1 BAR) this unit is capable of enough flow for two combination shower/eyewash stations running simultaneously. Compact, lightweight (under 15 lbs/6 kg) design easily supported by piping connections
Request a Quote
Description
Product Description Therm-O-Mix® WWM is an instantaneous and reliable source of tepid water for a safety shower/eyewash system using the existing hot and cold water supply. Operation After water flow is activated at the shower or eyewash, the outlet water temperature will reach 85°F(29°C) when hot water arrives at the mixing valve. The mixing valve then blends the hot and cold water to produce an output of 85°F(29°C) water. Benefits All components are in-line serviceable Easy to retrofit on existing shower or combination shower/eyewash stations Maintains constant 85°F (29°C) output All self-operating controllers – no power required Utilizes existing hot and cold water supply Optional durable, all weather version in high visibility LDPE enclosure available Design Features Cv = 10.0 Conforms to OSHA and ANSI recommendations Provides 85°F (29°C) tepid water from 3 GPM (11.4 L/min) to 25 GPM (113.7 L/min) with water inlet pressure of at least 40 PSIG (2.8 BAR). At 50 GPM (189.3 L/min) pressure drop is 25 PSIG (1.7 BAR) therefore with water inlet pressure of at least 60 PSIG (4.1 BAR) this unit is capable of enough flow for two combination shower/eyewash stations running simultaneously. Compact, lightweight (under 15 lbs/6 kg) design easily supported by piping connections
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Therm-O-Mix® Station/WWM is a self-operating, electrically independent tepid water supply for safety shower and eyewash stations, blending existing hot and cold water to maintain a constant 85°F (29°C) output. It features a bronze-cast WM-1 mixing valve, a bronze-cast PWM-1 pressure sensing controller, and a brass V-4 final safety control that shuts off hot water if temperature exceeds 90°F (32°C). The unit has 1" NPT hot and cold inlets and a 1 1/4" NPT outlet, measures 18.0 inches nominally in length, and weighs under 15 lbs (6 kg). It delivers 3 to 25 GPM (11.4 to 113.7 L/min) with minimum 40 PSIG inlet pressure, has a Cv of 10.0, and conforms to OSHA and ANSI recommendations. All components are in-line serviceable and designed for retrofit installation.

Datasheet Summary
Powered by GS/AI

The Therm-O-Mix® Station/WWM is a self-operating, electrically independent tepid water supply for safety shower and eyewash stations, blending existing hot and cold water to maintain a constant 85°F (29°C) output. It features a bronze-cast WM-1 mixing valve, a bronze-cast PWM-1 pressure sensing controller, and a brass V-4 final safety control that shuts off hot water if temperature exceeds 90°F (32°C). The unit has 1" NPT hot and cold inlets and a 1 1/4" NPT outlet, measures 18.0 inches nominally in length, and weighs under 15 lbs (6 kg). It delivers 3 to 25 GPM (11.4 to 113.7 L/min) with minimum 40 PSIG inlet pressure, has a Cv of 10.0, and conforms to OSHA and ANSI recommendations. All components are in-line serviceable and designed for retrofit installation.

Suppliers

Company
Product
Description
Supplier Links
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Warminster, PA, United States
High Capacity Instant Tepid Water Supply
Therm-O-Mix® WWM
High Capacity Instant Tepid Water Supply Therm-O-Mix® WWM
Product Description Therm-O-Mix® WWM is an instantaneous and reliable source of tepid water for a safety shower/eyewash system using the existing hot and cold water supply. Operation After water flow is activated at the shower or eyewash, the outlet water temperature will reach 85°F(29°C) when hot water arrives at the mixing valve. The mixing valve then blends the hot and cold water to produce an output of 85°F(29°C) water. Benefits All components are in-line serviceable Easy to retrofit on existing shower or combination shower/eyewash stations Maintains constant 85°F (29°C) output All self-operating controllers – no power required Utilizes existing hot and cold water supply Optional durable, all weather version in high visibility LDPE enclosure available Design Features Cv = 10.0 Conforms to OSHA and ANSI recommendations Provides 85°F (29°C) tepid water from 3 GPM (11.4 L/min) to 25 GPM (113.7 L/min) with water inlet pressure of at least 40 PSIG (2.8 BAR). At 50 GPM (189.3 L/min) pressure drop is 25 PSIG (1.7 BAR) therefore with water inlet pressure of at least 60 PSIG (4.1 BAR) this unit is capable of enough flow for two combination shower/eyewash stations running simultaneously. Compact, lightweight (under 15 lbs/6 kg) design easily supported by piping connections

Product Description

Therm-O-Mix® WWM is an instantaneous and reliable source of tepid water for a safety shower/eyewash system using the existing hot and cold water supply.

Operation

After water flow is activated at the shower or eyewash, the outlet water temperature will reach 85°F(29°C) when hot water arrives at the mixing valve. The mixing valve then blends the hot and cold water to produce an output of 85°F(29°C) water.

Benefits

  • All components are in-line serviceable
  • Easy to retrofit on existing shower or combination shower/eyewash stations
  • Maintains constant 85°F (29°C) output
  • All self-operating controllers – no power required
  • Utilizes existing hot and cold water supply
  • Optional durable, all weather version in high visibility LDPE enclosure available

Design Features

  • Cv = 10.0
  • Conforms to OSHA and ANSI recommendations
  • Provides 85°F (29°C) tepid water from 3 GPM (11.4 L/min) to 25 GPM (113.7 L/min) with water inlet pressure of at least 40 PSIG (2.8 BAR). At 50 GPM (189.3 L/min) pressure drop is 25 PSIG (1.7 BAR) therefore with water inlet pressure of at least 60 PSIG (4.1 BAR) this unit is capable of enough flow for two combination shower/eyewash stations running simultaneously.
  • Compact, lightweight (under 15 lbs/6 kg) design easily supported by piping connections
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Fluid Dispensing Equipment
Product Number Therm-O-Mix® WWM
Product Name High Capacity Instant Tepid Water Supply
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details