DOSASET is a solvent dispenser for manual bonding of plastic tubes and joints, using a rotating and vibrating system to dispense cyclohexanone or similar solvents without porous elements or pumps. It holds up to four interchangeable stainless steel adapters with polyethylene foam linings, each marked with bonding information, and compensates for tube diameter tolerances via vibration. The unit features a 250 ml solvent tank, an ultrasound sensor for automatic level control, and a PLC-compatible optocoupled I/O with RS485 interface. It operates on 24 Vdc, has a four-key keyboard, and LED indicators for power, alarms, and sequence status. The device is designed for automation and includes programmable bonding sequences. Dimensions are 235 mm × 145 mm × 52 mm.
DESCRIPTION
Dosaset is a dispenser for cyclohexanone or similar solvents, used for manual bonding of plastic components, disposables, tubes and joints.
It employs a new patented method, based on a rotating and vibrating system.
It does not use porous elements or capillary holes or fluid pumps. Its adapters are directly dipped into the solvent, avoiding blockage or obstructions.
PERFORMANCE
This instrument is nearly essential in assembly procedures, due to its quick operations, its interface which is easily programmable even from a PLC or PC, and an efficient structure that avoid waste of solvent and possible obstruction problems.
In addition, the new method based on rotating and vibrating system allows a better spread of the solvent, and a continuous control of the liquid level.
Adapters are stainless steel with internal lining in closed-cell polyethylene foam, cut in special shapes according to the diameter of the specific part to be bonded.
Up to 4 adapters can be installed on the same instrument. They are easily removable and interchangeable, making this device one of the peak products in its branch.
CONNECTIVITY
This device is provided with a photocell that actuates the wheel rotation, and a PLC interface that allows the remotely device control. The keyboard on the instrument permits to program the work sequence in order to reduce waste of time. It is available a USB/RS485 communication interface for data transmission, to display and save bonding information on personal computer and IPC: production rate, units counter, sequences, alarms.
SST Models: with stainless steel (AISI 316) mechanics for alternative solvents.
AST Combined Device for pipe blowing
This device is particularly suitable for the use of tubes with internal diameters of less than 3 mm and allows an air flow to pass through them, so that they can be introduced into the Dosaset solvent dosing bushings, without these filling up, thus avoiding possible occlusions.
The air outlet flow is limited by fixed bottlenecks inside the AST body and by the inlet pressure adjustment carried out by means of a reducer positioned at the rear: the outlet air adjustment pressure is displayed by the pointer pressure gauge positioned at the front of the device.
BENEFITS
| Marposs Corp | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | DOSASET |
| Product Name | Solvent Dispenser |
| Dispensing Equipment Type | Dispense Only |