Hannay Reels Broadcast SMPTE, TAC and OpticalCON Cable Reel AVF-14

Description
For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Lightweight aluminum construction, under 10 lbs., for easy transport and handling. Modular frame style, handle and legs can be easily replaced in the event of damage. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed for harsh outdoor environments. Non-reflective black matte finish is standard. External and/or internal drum storage with protective grommet for easy access to lead out cable, keeping dirt and debris out. Crank handle permanently attached to disc. Equipped with cam-lock drag brake system. Equipped with two durable rubber twist ties for cable ends.
Request a Quote Datasheet
Description
For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Lightweight aluminum construction, under 10 lbs., for easy transport and handling. Modular frame style, handle and legs can be easily replaced in the event of damage. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed for harsh outdoor environments. Non-reflective black matte finish is standard. External and/or internal drum storage with protective grommet for easy access to lead out cable, keeping dirt and debris out. Crank handle permanently attached to disc. Equipped with cam-lock drag brake system. Equipped with two durable rubber twist ties for cable ends.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadcast SMPTE, TAC and OpticalCON Cable Reel - AVF-14 - Hannay Reels
Westerlo, NY, United States
Broadcast SMPTE, TAC and OpticalCON Cable Reel
AVF-14
Broadcast SMPTE, TAC and OpticalCON Cable Reel AVF-14
For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Lightweight aluminum construction, under 10 lbs., for easy transport and handling. Modular frame style, handle and legs can be easily replaced in the event of damage. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed for harsh outdoor environments. Non-reflective black matte finish is standard. External and/or internal drum storage with protective grommet for easy access to lead out cable, keeping dirt and debris out. Crank handle permanently attached to disc. Equipped with cam-lock drag brake system. Equipped with two durable rubber twist ties for cable ends.

For use with 3mm to 9.2mm or larger broadcast fiber optic cable.

  • Lightweight aluminum construction, under 10 lbs., for easy transport and handling.
  • Modular frame style, handle and legs can be easily replaced in the event of damage.
  • Designed for Tactical Fiber and Hybrid Fiber cable types.
  • Quality construction designed for harsh outdoor environments.
  • Non-reflective black matte finish is standard.
  • External and/or internal drum storage with protective grommet for easy access to lead out cable, keeping dirt and debris out.
  • Crank handle permanently attached to disc.
  • Equipped with cam-lock drag brake system.
  • Equipped with two durable rubber twist ties for cable ends.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number AVF-14
Product Name Broadcast SMPTE, TAC and OpticalCON Cable Reel
Type Of Reel Cable Reel
Material Of Construction Steel; Aluminum
Flange Diameter 14 inch (356 mm)
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Static Grounding Reel - MGR75 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Power Rewind Reel - IV5000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 48 to 70 inch (1219 to 1778 mm)
View Details
Spring Rewind Hose Reel - 700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 15.5 to 20 inch (394 to 508 mm)
View Details
Static Grounding Reel for Refueling or Hazardous Areas - GR - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Assembly Description Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable
View Details