The A 3Z55-MR325B is a spring-powered, arbor-mounted reel with a nylon-coated galvanized steel cable of 0.046875-inch diameter and a retraction force of 3.375 pounds at 42 feet of cable length. The reel has a 3-3/8-inch outside diameter and is mounted via a 5/16-inch square stud with a 1/16-inch clearance hole. The case is made of ABS plastic, the arbor of Delrin, and the spring of high carbon steel. The product is marked for discontinuation when current stock is depleted.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Reels |
| Product Number | A 3Z55-MR325B |
| Product Name | Spring Mounted Reel, 0.046875" Cable Diameter, 42 Length, 3.375 Outside Diameter, 3.375" wide |
| Type Of Reel | Cable Reel |