Hannay Reels Static Grounding Reel GR75

Description
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown with optional cable and/or "Y" branch Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Applications Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
Request a Quote Datasheet
Description
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown with optional cable and/or "Y" branch Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Applications Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Grounding Reel - GR75 - Hannay Reels
Westerlo, NY, United States
Static Grounding Reel
GR75
Static Grounding Reel GR75
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown with optional cable and/or "Y" branch Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Applications Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
  • These reels bond and/or ground aircraft, fuel trucks, and other equipment.
  • Provide smooth operation and require minimum cable pull.
  • Declutching arbor and adjustable guide arm with cable guide.
  • Standard finish is oven-cured enamel.
  • Manual rewind version also available.
  • All shown with optional cable and/or "Y" branch
  • Available with 1/8", 7x19 galvanized carbon steel cable.
  • 100 amp alligator clamp.
  • Stainless steel or plastic-covered cable and "Y" branches available at additional charge.

Applications

  • Aircraft refueling
  • Chemical plants
  • Grain elevators
  • Rescue and Hazmat operations
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number GR75
Product Name Static Grounding Reel
Type Of Reel Cable Reel
Assembly Assembly
Assembly Description Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable
Material Of Construction Steel
Flange Diameter 9.25 inch (235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Stoarge Hose Reel On Wheels - AT1200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Portable Storage Reels on Wheel - ATC1250 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Spring Rewind Reel - DEF - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 17.62 to 25.25 inch (448 to 641 mm)
View Details
Power Rewind Rescue Reel - ELF1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details