RS Components, Ltd. IR LEDs 1736320

Description
LED Infrared, PWL 740 nm, PCB-based
Request a Quote
Description
LED Infrared, PWL 740 nm, PCB-based
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 1736320 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1736320
IR LEDs 1736320
LED Infrared, PWL 740 nm, PCB-based

LED Infrared, PWL 740 nm, PCB-based

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1736320
Product Name IR LEDs
LED Package: 3.2 x 1.6 x 1.2mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details