Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4424AVPA TC4424AVPA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105914-TC4424AVPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4.5A, 4.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 12ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105914-TC4424AVPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4.5A, 4.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 12ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4424AVPA - 1105914-TC4424AVPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4424AVPA
1105914-TC4424AVPA
PMIC - PMIC - Gate Drivers - TC4424AVPA 1105914-TC4424AVPA
Manufacturer: Microchip Technology Win Source Part Number: 1105914-TC4424AVPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4.5A, 4.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 12ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1105914-TC4424AVPA
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Driver, MOSFET, 3A, PDIP-8 - 70046370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Driver, MOSFET, 3A, PDIP-8
70046370
Driver, MOSFET, 3A, PDIP-8 70046370
Microchip's new Power MOSFET Drivers feature wide-range input supply voltages and output currents. These drivers offer outstanding latch-up immunity. The portfolio has recently been expanded with the addition of smaller, surface mount packages.

Microchip's new Power MOSFET Drivers feature wide-range input supply voltages and output currents. These drivers offer outstanding latch-up immunity. The portfolio has recently been expanded with the addition of smaller, surface mount packages.

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 1105914-TC4424AVPA 70046370
Product Name PMIC - PMIC - Gate Drivers - TC4424AVPA Driver, MOSFET, 3A, PDIP-8
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6207-30C - 1050062-BUK6207-30C - Win Source Electronics
Specs
rDS(on) 0.0044 ohms
PD 128000 milliwatts
TJ -55 C (-67 F)
View Details
MOSFETs - 1658384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R090M1H - AIMZA75R090M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details