Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6207-30C BUK6207-30C

Description
Manufacturer: Nexperia USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050062-BUK6207-30C Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 128 W Resistance: 4.4 mΩ Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 128 W Continuous Drain Current (ID): 90 A Nominal Vgs: 2.3 V Threshold Voltage: 2.3 V
Request a Quote
Description
Manufacturer: Nexperia USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050062-BUK6207-30C Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 128 W Resistance: 4.4 mΩ Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 128 W Continuous Drain Current (ID): 90 A Nominal Vgs: 2.3 V Threshold Voltage: 2.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6207-30C - 1050062-BUK6207-30C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6207-30C
1050062-BUK6207-30C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6207-30C 1050062-BUK6207-30C
Manufacturer: Nexperia USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050062-BUK6207-30C Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 128 W Resistance: 4.4 mΩ Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-252 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 128 W Continuous Drain Current (ID): 90 A Nominal Vgs: 2.3 V Threshold Voltage: 2.3 V

Manufacturer: Nexperia USA Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050062-BUK6207-30C
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 128 W
Resistance: 4.4 mΩ
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 128 W
Continuous Drain Current (ID): 90 A
Nominal Vgs: 2.3 V
Threshold Voltage: 2.3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1050062-BUK6207-30C
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6207-30C
Package Type SOT3; TO-252 (DPAK); TO-252
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS18012E44G38553NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details