Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4422ESM713 TC4422ESM713

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105900-TC4422ESM713 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIJ Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 60ns, 60ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105900-TC4422ESM713 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIJ Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 60ns, 60ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4422ESM713 - 1105900-TC4422ESM713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4422ESM713
1105900-TC4422ESM713
PMIC - PMIC - Gate Drivers - TC4422ESM713 1105900-TC4422ESM713
Manufacturer: Microchip Technology Win Source Part Number: 1105900-TC4422ESM713 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 9A, 9A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIJ Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 60ns, 60ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1105900-TC4422ESM713
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 60ns, 60ns
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1105900-TC4422ESM713
Product Name PMIC - PMIC - Gate Drivers - TC4422ESM713
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type To220ab
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910026SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3808S - 199524-AUIRF3808S - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 200000 milliwatts
View Details
6 suppliers