RF Amplifier IC WLAN 4.9GHz ~ 5.8GHz 16-WQFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 030892-SST11LP12-QCF
Packaging: Reel - TR
Frequency: 4.9GHz to 5.8GHz
Gain: 30dB
RF Type: WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-WQFN (3x3)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF 27 dB, 2.4GHz to 2.5GHz, WQFN-16; Frequency Min:4.9GHz; Frequency Max:5.8GHz; Gain:27dB; Noise Figure Typ:-; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
IC AMP WLAN 4.9GHZ-5.8GHZ 16WQFN
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SST11LP12-QCFTR-ND | 030892-SST11LP12-QCF | 58T7505 | SST11LP12-QCF |
| Product Name | RF Amplifiers | RF Amplifiers - SST11LP12-QCF | Rf 27 Db, 2.4Ghz To 2.5Ghz, Wqfn-16; Frequency Min Microchip | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |||
| Applications | Mobile / Wireless Systems; WLAN | RF Microwave | ||
| Frequency Range | 4900 to 5800 MHz | 4900 to 5800 MHz | 5800 MHz | 4900 to 5800 MHz |
| Minimum Gain | 30 dB | 30 dB | 27 dB | ? to 30 dB |
| Maximum Gain | 30 dB | 30 dB | 27 dB | 30 dB |