Marki Microwave LLC ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block ADM-8624PSM

Description
The ADM-8624PSM is a high-linearity, low noise amplifier capable of providing 11.5 dB gain and +25 dBm OIP3 across a broad 0.2-20 GHz bandwidth. The amplifier's low power consumption, high dynamic range and size make it an ideal choice for RF front end, low SWaP applications. Compared to the sister ADM-8475PSM, the ADM-8624PSM has higher gain and lower noise. The ADM-8475PSM has flatter gain and lower return loss . The ADM-8624PSM is available in a compact 1.3 x 2 mm DFN package.
Request a Quote Datasheet
Description
The ADM-8624PSM is a high-linearity, low noise amplifier capable of providing 11.5 dB gain and +25 dBm OIP3 across a broad 0.2-20 GHz bandwidth. The amplifier's low power consumption, high dynamic range and size make it an ideal choice for RF front end, low SWaP applications. Compared to the sister ADM-8475PSM, the ADM-8624PSM has higher gain and lower noise. The ADM-8475PSM has flatter gain and lower return loss . The ADM-8624PSM is available in a compact 1.3 x 2 mm DFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PSM - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block
ADM-8624PSM
ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block ADM-8624PSM
The ADM-8624PSM is a high-linearity, low noise amplifier capable of providing 11.5 dB gain and +25 dBm OIP3 across a broad 0.2-20 GHz bandwidth. The amplifier's low power consumption, high dynamic range and size make it an ideal choice for RF front end, low SWaP applications. Compared to the sister ADM-8475PSM, the ADM-8624PSM has higher gain and lower noise. The ADM-8475PSM has flatter gain and lower return loss . The ADM-8624PSM is available in a compact 1.3 x 2 mm DFN package.

The ADM-8624PSM is a high-linearity, low noise amplifier capable of providing 11.5 dB gain and +25 dBm OIP3 across a broad 0.2-20 GHz bandwidth. The amplifier's low power consumption, high dynamic range and size make it an ideal choice for RF front end, low SWaP applications. Compared to the sister ADM-8475PSM, the ADM-8624PSM has higher gain and lower noise. The ADM-8475PSM has flatter gain and lower return loss . The ADM-8624PSM is available in a compact 1.3 x 2 mm DFN package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-8624PSM
Product Name ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block
Frequency Range 200 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave LLC
Specs
Frequency Range 400 to 26500 MHz
Package Type Connectorized; connectorized
View Details
ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier - ADM-8625PC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 750 to 8000 MHz
Package Type Connectorized; connectorized
View Details