Skyworks Solutions, Inc. 900 MHz Transmit/Receive High-Power Front-End Module SKY65364-21

Description
Please note: SKY65364-21 is being discontinued and is not recommended for new designs. The Skyworks SKY65364-21 is a high-performance, transmit/receive (T/R) high-power front-end module. The device provides a complete T/R chain with T/R switches. The device transmit chain features +30 dBm output power and a 40 percent power-added efficiency (PAE). The device receive chain features a low-noise amplifier (LNA) with a 1.5 dB noise figure (NF) and 15 dB gain. The cascaded NF and gain, taking into account the 0.5 dB insertion loss transmit/receive antenna switch, are 2.1 dB and 14.5 dB, respectively, which makes the SKY65364-21 ideal for medium power microwave links such as 900 MHz Industrial, Scientific, and Medical (ISM) band applications. The module also has a shutdown mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Request a Quote
Description
Please note: SKY65364-21 is being discontinued and is not recommended for new designs. The Skyworks SKY65364-21 is a high-performance, transmit/receive (T/R) high-power front-end module. The device provides a complete T/R chain with T/R switches. The device transmit chain features +30 dBm output power and a 40 percent power-added efficiency (PAE). The device receive chain features a low-noise amplifier (LNA) with a 1.5 dB noise figure (NF) and 15 dB gain. The cascaded NF and gain, taking into account the 0.5 dB insertion loss transmit/receive antenna switch, are 2.1 dB and 14.5 dB, respectively, which makes the SKY65364-21 ideal for medium power microwave links such as 900 MHz Industrial, Scientific, and Medical (ISM) band applications. The module also has a shutdown mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz Transmit/Receive High-Power Front-End Module - SKY65364-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
900 MHz Transmit/Receive High-Power Front-End Module
SKY65364-21
900 MHz Transmit/Receive High-Power Front-End Module SKY65364-21
Please note: SKY65364-21 is being discontinued and is not recommended for new designs. The Skyworks SKY65364-21 is a high-performance, transmit/receive (T/R) high-power front-end module. The device provides a complete T/R chain with T/R switches. The device transmit chain features +30 dBm output power and a 40 percent power-added efficiency (PAE). The device receive chain features a low-noise amplifier (LNA) with a 1.5 dB noise figure (NF) and 15 dB gain. The cascaded NF and gain, taking into account the 0.5 dB insertion loss transmit/receive antenna switch, are 2.1 dB and 14.5 dB, respectively, which makes the SKY65364-21 ideal for medium power microwave links such as 900 MHz Industrial, Scientific, and Medical (ISM) band applications. The module also has a shutdown mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Please note: SKY65364-21 is being discontinued and is not recommended for new designs.

The Skyworks SKY65364-21 is a high-performance, transmit/receive (T/R) high-power front-end module. The device provides a complete T/R chain with T/R switches.
The device transmit chain features +30 dBm output power and a 40 percent power-added efficiency (PAE).
The device receive chain features a low-noise amplifier (LNA) with a 1.5 dB noise figure (NF) and 15 dB gain. The cascaded NF and gain, taking into account the 0.5 dB insertion loss transmit/receive antenna switch, are 2.1 dB and 14.5 dB, respectively, which makes the SKY65364-21 ideal for medium power microwave links such as 900 MHz Industrial, Scientific, and Medical (ISM) band applications.
The module also has a shutdown mode, PA bypass mode, and LNA bypass mode to minimize power consumption.
The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65364-21
Product Name 900 MHz Transmit/Receive High-Power Front-End Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2431 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 27.25 dB
Maximum Gain 28.75 dB
View Details
RF Amplifiers - AWB7128P8 - 803245-AWB7128P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2545 to 2690 MHz
Minimum Gain 28 dB
View Details
3 suppliers
2.4 GHz High Efficiency Wireless LAN Front End - SE2564L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
MLB/MB/HB/UHB Diversity Receive Module - SKY13751-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1452 to 3300 MHz
Package Type Surface Mount; MCM, 34-lead
View Details