Rochester Electronics RF Amplifiers - ATA12001D1C ATA12001D1C

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 912022-ATA12001D1C Features: RF Amplifier IC General Purpose - Die Package: Bulk Package: Die Categories: RF/IF and RFID Case / Package: Die Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 912022-ATA12001D1C Features: RF Amplifier IC General Purpose - Die Package: Bulk Package: Die Categories: RF/IF and RFID Case / Package: Die Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ATA12001D1C
912022-ATA12001D1C
RF Amplifiers - ATA12001D1C 912022-ATA12001D1C
Manufacturer: ANADIGICS, Inc Win Source Part Number: 912022-ATA12001D1C Features: RF Amplifier IC General Purpose - Die Package: Bulk Package: Die Categories: RF/IF and RFID Case / Package: Die Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 912022-ATA12001D1C
Features: RF Amplifier IC General Purpose - Die
Package: Bulk
Package: Die
Categories: RF/IF and RFID
Case / Package: Die
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 912022-ATA12001D1C
Product Name RF Amplifiers - ATA12001D1C
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG303-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details