Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NAQDBVRQ1 TMP101NAQDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900416-TMP101NAQDBVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Family Name: TMP101 Categories: Sensors Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900416-TMP101NAQDBVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Family Name: TMP101 Categories: Sensors Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NAQDBVRQ1 - 900416-TMP101NAQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NAQDBVRQ1
900416-TMP101NAQDBVRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NAQDBVRQ1 900416-TMP101NAQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900416-TMP101NAQDBVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Family Name: TMP101 Categories: Sensors Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900416-TMP101NAQDBVRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Family Name: TMP101
Categories: Sensors
Case / Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 900416-TMP101NAQDBVRQ1
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NAQDBVRQ1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature & Humidity Sensor ICs - 2006131 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Qfn
Standards and Certifications RoHS
View Details
2 suppliers