The TSic 306 is a digital temperature sensor IC with ZACwire™ output, designed for low-power temperature measurement in building automation, medical, industrial, and mobile applications. It operates from a supply voltage of 3 V to 5.5 V and features a calibrated digital output with an accuracy of ±0.3 K over a temperature range of 80 K, extendable to -50 °C to +150 °C. The device includes a high-precision bandgap reference, PTAT output, low-power ADC, and on-chip DSP with EEPROM for factory calibration. Power consumption is approximately 35 µA, and the standard update rate is 10 Hz. The IC is available in a SOP-8 package, though exact dimensions are not specified. The sensor requires no further calibration and maintains accuracy over extended wiring distances.
Digital Temperature Sensor Tsic -50˚C to 150˚C
Digital, fully, precisely calibrated temperature sensor with high precision bandgap reference with a PTAT (proportional-to-abs
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | TSic 306 SOP-8 |
| Product Name | Digital Temperature Sensor IC SOP-8 |
| Sensor Type | Temperature |