Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC8 TLE49SRC8

Description
XENSIV™ - TLE49SRC8 magnetic angle sensor with outstanding stray field robustness provides high accuracy with flexibly package and interface options The electrification of cars with internal combustion engines and the introduction of electric main drives for electric vehicles continuously increase the potential of electro-magnetic interference by a so-called stray field which can cause issues for electronic sub systems. Differential Hall cells enable a stray field robust measurement of a magnetic field. Signal conditioning & digital signal processing units are implemented for best performance. Summary of Features Withstands mag. strayfield up to 8mT Angle error<1°, with look up table<0.5° Enables ASIL D compliant systems Very low jitter delay ±1µs Configurable 9.8µs ~ 26ms Compensates package stress Follows zero defect quality policy Benefits Prevents cost for shielding Safety mechanisms & error indication Higher mech. production tolerance Data synch with other sensors
Request a Quote Datasheet
Description
XENSIV™ - TLE49SRC8 magnetic angle sensor with outstanding stray field robustness provides high accuracy with flexibly package and interface options The electrification of cars with internal combustion engines and the introduction of electric main drives for electric vehicles continuously increase the potential of electro-magnetic interference by a so-called stray field which can cause issues for electronic sub systems. Differential Hall cells enable a stray field robust measurement of a magnetic field. Signal conditioning & digital signal processing units are implemented for best performance. Summary of Features Withstands mag. strayfield up to 8mT Angle error<1°, with look up table<0.5° Enables ASIL D compliant systems Very low jitter delay ±1µs Configurable 9.8µs ~ 26ms Compensates package stress Follows zero defect quality policy Benefits Prevents cost for shielding Safety mechanisms & error indication Higher mech. production tolerance Data synch with other sensors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC8 - TLE49SRC8 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC8
TLE49SRC8
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC8 TLE49SRC8
XENSIV™ - TLE49SRC8 magnetic angle sensor with outstanding stray field robustness provides high accuracy with flexibly package and interface options The electrification of cars with internal combustion engines and the introduction of electric main drives for electric vehicles continuously increase the potential of electro-magnetic interference by a so-called stray field which can cause issues for electronic sub systems. Differential Hall cells enable a stray field robust measurement of a magnetic field. Signal conditioning & digital signal processing units are implemented for best performance. Summary of Features Withstands mag. strayfield up to 8mT Angle error<1°, with look up table<0.5° Enables ASIL D compliant systems Very low jitter delay ±1µs Configurable 9.8µs ~ 26ms Compensates package stress Follows zero defect quality policy Benefits Prevents cost for shielding Safety mechanisms & error indication Higher mech. production tolerance Data synch with other sensors

XENSIV™ - TLE49SRC8 magnetic angle sensor with outstanding stray field robustness provides high accuracy with flexibly package and interface options

The electrification of cars with internal combustion engines and the introduction of electric main drives for electric vehicles continuously increase the potential of electro-magnetic interference by a so-called stray field which can cause issues for electronic sub systems. Differential Hall cells enable a stray field robust measurement of a magnetic field. Signal conditioning & digital signal processing units are implemented for best performance.


Summary of Features

  • Withstands mag. strayfield up to 8mT
  • Angle error<1°, with look up table<0.5°
  • Enables ASIL D compliant systems
  • Very low jitter delay ±1µs
  • Configurable 9.8µs ~ 26ms
  • Compensates package stress
  • Follows zero defect quality policy

Benefits

  • Prevents cost for shielding
  • Safety mechanisms & error indication
  • Higher mech. production tolerance
  • Data synch with other sensors
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE49SRC8
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC8
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S4 - TLE4998S4 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Packing Method AMMO-PACK
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E1000 - TLE5012B E1000 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 20 volts
View Details