Microchip Technology, Inc. 6A High Speed Power MOSFET Drivers MCP1406

Description
The MCP1406/07 devices are a family of buffers/MOSFET drivers that feature a single-output with 6A peak drive current capability, low shoot-through current, matched rise/fall times and propagation delay times. These devices are pin-compatible and are improved versions of the TC4420/TC4429 MOSFET drivers. The MCP1406/07 MOSFET drivers can easily charge and discharge 2500 pF gate capacitance in under 20 ns, provide low enough impedances (in both the ON and OFF states) to ensure that intended state of the MOSFETs will not be affected, even by large transients. The input to the MCP1406/07 may be driven directly from either TTL or CMOS (3V to 18V). These devices are highly latch-up resistant under any conditions that fall within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. All terminals are fully protected against electrostatic discharge (ESD), up to 2.0 kV (HBM) and 400V (MM). The MCP1406/07 single-output 6A MOSFET driver family is offered in both surface-mount and pin-through-hole packages with a -40°C to +125°C temperature rating, making it useful in any wide temperature range application. Additional Features High Peak Output Current: 6.0A (typical) Low Shoot-Through/Cross- Conduction Current in Output Stage Wide Input Supply Voltage Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 2500 pF in 20 ns 6800 pF in 40 ns Short Delay Times: 40 ns (typical) Matched Rise/Fall Times Low Supply Current: With Logic '1' Input: 130µA (typical) With Logic '0' Input: 35µA (typical) Latch-Up Protected: Will Withstand 1.5A Reverse Current Logic Input Willstand Negative Swing up to 5V Pin compatible with the TC4420/TC4429 devices Space-saving 8-Pin SOIC, PDIP and 8-Pin 6x5 mm DFN Packages
Description
The MCP1406/07 devices are a family of buffers/MOSFET drivers that feature a single-output with 6A peak drive current capability, low shoot-through current, matched rise/fall times and propagation delay times. These devices are pin-compatible and are improved versions of the TC4420/TC4429 MOSFET drivers. The MCP1406/07 MOSFET drivers can easily charge and discharge 2500 pF gate capacitance in under 20 ns, provide low enough impedances (in both the ON and OFF states) to ensure that intended state of the MOSFETs will not be affected, even by large transients. The input to the MCP1406/07 may be driven directly from either TTL or CMOS (3V to 18V). These devices are highly latch-up resistant under any conditions that fall within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. All terminals are fully protected against electrostatic discharge (ESD), up to 2.0 kV (HBM) and 400V (MM). The MCP1406/07 single-output 6A MOSFET driver family is offered in both surface-mount and pin-through-hole packages with a -40°C to +125°C temperature rating, making it useful in any wide temperature range application. Additional Features High Peak Output Current: 6.0A (typical) Low Shoot-Through/Cross- Conduction Current in Output Stage Wide Input Supply Voltage Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 2500 pF in 20 ns 6800 pF in 40 ns Short Delay Times: 40 ns (typical) Matched Rise/Fall Times Low Supply Current: With Logic '1' Input: 130µA (typical) With Logic '0' Input: 35µA (typical) Latch-Up Protected: Will Withstand 1.5A Reverse Current Logic Input Willstand Negative Swing up to 5V Pin compatible with the TC4420/TC4429 devices Space-saving 8-Pin SOIC, PDIP and 8-Pin 6x5 mm DFN Packages
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1406 is a 6A high-speed MOSFET driver designed to charge and discharge capacitive loads up to 2500pF in under 20ns with matched rise and fall times of 20ns (typical) and a propagation delay of 40ns (typical). It operates from a 4.5V to 18V supply and features a CMOS push-pull output capable of sourcing 6A peak current. The device is available in 8-pin SOIC, PDIP, and 6x5mm DFN packages, with an operating temperature range of -40°C to +125°C. It is latch-up protected, withstands up to 1.5A reverse current, and is ESD protected to 2.0kV (HBM) and 400V (MM). The input is TTL/CMOS compatible with a negative swing tolerance up to 5V and is pin-compatible with TC4420/TC4429 devices.

Datasheet Summary
Powered by GS/AI

The MCP1406 is a 6A high-speed MOSFET driver designed to charge and discharge capacitive loads up to 2500pF in under 20ns with matched rise and fall times of 20ns (typical) and a propagation delay of 40ns (typical). It operates from a 4.5V to 18V supply and features a CMOS push-pull output capable of sourcing 6A peak current. The device is available in 8-pin SOIC, PDIP, and 6x5mm DFN packages, with an operating temperature range of -40°C to +125°C. It is latch-up protected, withstands up to 1.5A reverse current, and is ESD protected to 2.0kV (HBM) and 400V (MM). The input is TTL/CMOS compatible with a negative swing tolerance up to 5V and is pin-compatible with TC4420/TC4429 devices.

Suppliers

Company
Product
Description
Supplier Links
6A High Speed Power MOSFET Drivers - MCP1406 - Microchip Technology, Inc.
Chandler, AZ, United States
6A High Speed Power MOSFET Drivers
MCP1406
6A High Speed Power MOSFET Drivers MCP1406
The MCP1406/07 devices are a family of buffers/MOSFET drivers that feature a single-output with 6A peak drive current capability, low shoot-through current, matched rise/fall times and propagation delay times. These devices are pin-compatible and are improved versions of the TC4420/TC4429 MOSFET drivers. The MCP1406/07 MOSFET drivers can easily charge and discharge 2500 pF gate capacitance in under 20 ns, provide low enough impedances (in both the ON and OFF states) to ensure that intended state of the MOSFETs will not be affected, even by large transients. The input to the MCP1406/07 may be driven directly from either TTL or CMOS (3V to 18V). These devices are highly latch-up resistant under any conditions that fall within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. All terminals are fully protected against electrostatic discharge (ESD), up to 2.0 kV (HBM) and 400V (MM). The MCP1406/07 single-output 6A MOSFET driver family is offered in both surface-mount and pin-through-hole packages with a -40°C to +125°C temperature rating, making it useful in any wide temperature range application. Additional Features High Peak Output Current: 6.0A (typical) Low Shoot-Through/Cross- Conduction Current in Output Stage Wide Input Supply Voltage Operating Range: 4.5V to 18V High Capacitive Load Drive Capability: 2500 pF in 20 ns 6800 pF in 40 ns Short Delay Times: 40 ns (typical) Matched Rise/Fall Times Low Supply Current: With Logic '1' Input: 130µA (typical) With Logic '0' Input: 35µA (typical) Latch-Up Protected: Will Withstand 1.5A Reverse Current Logic Input Willstand Negative Swing up to 5V Pin compatible with the TC4420/TC4429 devices Space-saving 8-Pin SOIC, PDIP and 8-Pin 6x5 mm DFN Packages

The MCP1406/07 devices are a family of buffers/MOSFET drivers that feature a single-output with 6A peak drive current capability, low shoot-through current, matched rise/fall times and propagation delay times. These devices are pin-compatible and are improved versions of the TC4420/TC4429 MOSFET drivers.

The MCP1406/07 MOSFET drivers can easily charge and discharge 2500 pF gate capacitance in under 20 ns, provide low enough impedances (in both the ON and OFF states) to ensure that intended state of the MOSFETs will not be affected, even by large transients. The input to the MCP1406/07 may be driven directly from either TTL or CMOS (3V to 18V).

These devices are highly latch-up resistant under any conditions that fall within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. All terminals are fully protected against electrostatic discharge (ESD), up to 2.0 kV (HBM) and 400V (MM).

The MCP1406/07 single-output 6A MOSFET driver family is offered in both surface-mount and pin-through-hole packages with a -40°C to +125°C temperature rating, making it useful in any wide temperature range application.

Additional Features

    • High Peak Output Current: 6.0A (typical)
    • Low Shoot-Through/Cross-Conduction Current in Output Stage
    • Wide Input Supply Voltage Operating Range: 4.5V to 18V
    • High Capacitive Load Drive Capability:
      • 2500 pF in 20 ns
      • 6800 pF in 40 ns
    • Short Delay Times: 40 ns (typical)
    • Matched Rise/Fall Times
    • Low Supply Current:
      • With Logic '1' Input: 130µA (typical)
      • With Logic '0' Input: 35µA (typical)
    • Latch-Up Protected: Will Withstand 1.5A Reverse Current
    • Logic Input Willstand Negative Swing up to 5V
    • Pin compatible with the TC4420/TC4429 devices
    • Space-saving 8-Pin SOIC, PDIP and 8-Pin 6x5 mm DFN Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP1406
Product Name 6A High Speed Power MOSFET Drivers
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1574580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
CSD17552Q5A 30-V, N-Channel NexFET? Power MOSFETs - CSD17552Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0075 ohms
View Details
8 suppliers
 - AUIRF1324S - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
4 suppliers