Infineon Technologies AG Single FETs, MOSFETs AUIRF1324S

Description
N-Channel 24V 195A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 24V 195A (Tc) 300W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRF1324S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF1324S-ND
Single FETs, MOSFETs AUIRF1324S-ND
N-Channel 24V 195A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 24V 195A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
 - AUIRF1324S - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF1324S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF1324S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF1324S
MOSFET N-CH 24V 195A D2PAK

MOSFET N-CH 24V 195A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET AUTO 24V 1 N-CH HEXFET 1.5mOhms

MOSFET AUTO 24V 1 N-CH HEXFET 1.5mOhms

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRF1324S-ND AUIRF1324S AUIRF1324S AUIRF1324S
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AUIRG4BC30U-S - 1020794-AUIRG4BC30U-S - Win Source Electronics
Specs
VCE(on) 2.1 volts
PD 100000 milliwatts
Package Type SOT3; D2PAK
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details