Texas Instruments CSD17552Q5A 30-V, N-Channel NexFET? Power MOSFETs CSD17552Q5A

Description
30-V, N-Channel NexFET? Power MOSFETs 8-VSONP -55 to 150
Request a Quote
Description
30-V, N-Channel NexFET? Power MOSFETs 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17552Q5A is a 30-V N-channel NexFET power MOSFET in an 8-pin SON 5-mm × 6-mm plastic package. It has a drain-to-source on-resistance of 5.1 mΩ at VGS = 10 V and 6.1 mΩ at VGS = 4.5 V, a total gate charge of 9.0 nC at 4.5 V, and a threshold voltage of 1.5 V. The device is avalanche rated with a single-pulse energy of 45 mJ, supports a continuous drain current of 60 A at TC = 25°C, and has a junction temperature range of -55°C to 150°C. It meets RoHS standards and is designed for synchronous buck applications in networking, telecom, and computing systems.

Datasheet Summary
Powered by GS/AI

The CSD17552Q5A is a 30-V N-channel NexFET power MOSFET in an 8-pin SON 5-mm × 6-mm plastic package. It has a drain-to-source on-resistance of 5.1 mΩ at VGS = 10 V and 6.1 mΩ at VGS = 4.5 V, a total gate charge of 9.0 nC at 4.5 V, and a threshold voltage of 1.5 V. The device is avalanche rated with a single-pulse energy of 45 mJ, supports a continuous drain current of 60 A at TC = 25°C, and has a junction temperature range of -55°C to 150°C. It meets RoHS standards and is designed for synchronous buck applications in networking, telecom, and computing systems.

Suppliers

Company
Product
Description
Supplier Links
CSD17552Q5A 30-V, N-Channel NexFET? Power MOSFETs - CSD17552Q5A - Texas Instruments
Dallas, TX, United States
CSD17552Q5A 30-V, N-Channel NexFET? Power MOSFETs
CSD17552Q5A
CSD17552Q5A 30-V, N-Channel NexFET? Power MOSFETs CSD17552Q5A
30-V, N-Channel NexFET? Power MOSFETs 8-VSONP -55 to 150

30-V, N-Channel NexFET? Power MOSFETs 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17552Q5A - 1030606-CSD17552Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17552Q5A
1030606-CSD17552Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17552Q5A 1030606-CSD17552Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1030606-CSD17552Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Ta), 60A (Tc) Gate-Source Threshold Voltage: 1.9V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 2050pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.2 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030606-CSD17552Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 2050pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-35580-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35580-2-ND
Single FETs, MOSFETs 296-35580-2-ND
N-Channel 30V 17A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 17A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35580-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35580-1-ND
Single FETs, MOSFETs 296-35580-1-ND
N-Channel 30V 17A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 17A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 60A MOSFET Transistor
278-CSD17552Q5A
30V 60A MOSFET Transistor 278-CSD17552Q5A
30V N-Ch MOSFET, 60A, 6.1mR Rds On, SON, NexFET Product overview: CSD17552Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17552Q5A can be used for catalog matching and distributor lookup.

30V N-Ch MOSFET, 60A, 6.1mR Rds On, SON, NexFET Product overview: CSD17552Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17552Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD17552Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17552Q5A
Single FETs, MOSFETs CSD17552Q5A
MOSFET N-CH 30V 17A/60A 8VSON

MOSFET N-CH 30V 17A/60A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30-V N-Ch NexFET Pwr MOSFET

MOSFET 30-V N-Ch NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17552Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17552Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17552Q5A
MOSFET N-CH 30V 17A/60A 8VSON

MOSFET N-CH 30V 17A/60A 8VSON

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD17552Q5A
Triode/MOS Tube/Transistor >> MOSFETs CSD17552Q5A
30V 6.2mΩ@15A,10V 3W 1.9V@250uA null VSONP-8(5x6) MOSFETs ROHS

30V 6.2mΩ@15A,10V 3W 1.9V@250uA null VSONP-8(5x6) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17552Q5A 1030606-CSD17552Q5A 296-35580-2-ND 278-CSD17552Q5A CSD17552Q5A CSD17552Q5A CSD17552Q5A CSD17552Q5A
Product Name CSD17552Q5A 30-V, N-Channel NexFET? Power MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17552Q5A Single FETs, MOSFETs 30V 60A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
rDS(on) 0.0075 ohms 0.0062 ohms
IDSS 106000 milliamps 17000 milliamps
QG 9 nC
Unlock Full Specs
to access all available technical data