Microchip Technology, Inc. RF & MW Power Amplifier ICP1937-1-110I

Description
MICROCHIP’s ICP1937 is a three stage MMIC power amplifier in bare die form, fabricated using GaN on SiC technology. The PA operates from 17-21GHz with 37dBm output power, 34% PAE and 28dB small signal gain. The die has integrated DC blocking capacitors and is matched to 50 Ohms on the RF input and output ports. The operating frequency provides flexible operation for a variety of applications including satellite and point to point radio.
Request a Quote Datasheet
Description
MICROCHIP’s ICP1937 is a three stage MMIC power amplifier in bare die form, fabricated using GaN on SiC technology. The PA operates from 17-21GHz with 37dBm output power, 34% PAE and 28dB small signal gain. The die has integrated DC blocking capacitors and is matched to 50 Ohms on the RF input and output ports. The operating frequency provides flexible operation for a variety of applications including satellite and point to point radio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - ICP1937-1-110I - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
ICP1937-1-110I
RF & MW Power Amplifier ICP1937-1-110I
MICROCHIP’s ICP1937 is a three stage MMIC power amplifier in bare die form, fabricated using GaN on SiC technology. The PA operates from 17-21GHz with 37dBm output power, 34% PAE and 28dB small signal gain. The die has integrated DC blocking capacitors and is matched to 50 Ohms on the RF input and output ports. The operating frequency provides flexible operation for a variety of applications including satellite and point to point radio.

MICROCHIP’s ICP1937 is a three stage MMIC power amplifier in bare die form, fabricated using GaN on SiC technology. The PA operates from 17-21GHz with 37dBm output power, 34% PAE and 28dB small signal gain. The die has integrated DC blocking capacitors and is matched to 50 Ohms on the RF input and output ports. The operating frequency provides flexible operation for a variety of applications including satellite and point to point radio.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ICP1937-1-110I
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 1710 MHz to 2400 MHz, 50Ω, 15x10 mm Package - TAMP-242GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers - 448-BGA9V1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
3 suppliers