Mini-Circuits RF Amplifiers - ERA-50SM ERA-50SM

Description
Manufacturer: Mini-Circuits Win Source Part Number: 259889-ERA-50SM Alternative Parts (Cross-Reference): ERA-50SM+; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 259889-ERA-50SM Alternative Parts (Cross-Reference): ERA-50SM+; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ERA-50SM
259889-ERA-50SM
RF Amplifiers - ERA-50SM 259889-ERA-50SM
Manufacturer: Mini-Circuits Win Source Part Number: 259889-ERA-50SM Alternative Parts (Cross-Reference): ERA-50SM+; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 259889-ERA-50SM
Alternative Parts (Cross-Reference): ERA-50SM+;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 259889-ERA-50SM
Product Name RF Amplifiers - ERA-50SM
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA0861ARS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details