Marki Microwave LLC 1 GHz – 22 GHz Low Phase Noise Amplifier APM-7516CH

Description
The APM-7516 is a robust broadband distributed, low phase noise LO driver amplifier designed to provide greater than +20 dBm output power with excellent return losses and high input power handling. This amplifier uses GaAs HBT technology for low phase noise and is optimized to provide enough power to drive the LO port of an S-diode mixer from 1 GHz to 18 GHz or of an H or L diode mixer from 1 GHz to 22 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.
Request a Quote Datasheet
Description
The APM-7516 is a robust broadband distributed, low phase noise LO driver amplifier designed to provide greater than +20 dBm output power with excellent return losses and high input power handling. This amplifier uses GaAs HBT technology for low phase noise and is optimized to provide enough power to drive the LO port of an S-diode mixer from 1 GHz to 18 GHz or of an H or L diode mixer from 1 GHz to 22 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 GHz – 22 GHz Low Phase Noise Amplifier - APM-7516CH - Marki Microwave LLC
Morgan Hill, CA, United States
1 GHz – 22 GHz Low Phase Noise Amplifier
APM-7516CH
1 GHz – 22 GHz Low Phase Noise Amplifier APM-7516CH
The APM-7516 is a robust broadband distributed, low phase noise LO driver amplifier designed to provide greater than +20 dBm output power with excellent return losses and high input power handling. This amplifier uses GaAs HBT technology for low phase noise and is optimized to provide enough power to drive the LO port of an S-diode mixer from 1 GHz to 18 GHz or of an H or L diode mixer from 1 GHz to 22 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.

The APM-7516 is a robust broadband distributed, low phase noise LO driver amplifier designed to provide greater than +20 dBm output power with excellent return losses and high input power handling. This amplifier uses GaAs HBT technology for low phase noise and is optimized to provide enough power to drive the LO port of an S-diode mixer from 1 GHz to 18 GHz or of an H or L diode mixer from 1 GHz to 22 GHz. This amplifier can be operated with a variety of bias conditions for both low power and high-power applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number APM-7516CH
Product Name 1 GHz – 22 GHz Low Phase Noise Amplifier
Frequency Range 1000 to 22000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
AKA-1400PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1400PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
0.01 – 30 GHz High Frequency Distributed Driver Amplifier - AMM-11561CH - Marki Microwave LLC
Specs
Frequency Range 10 to 30000 MHz
Package Type bare-die
View Details
ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details