Microchip Technology, Inc. High Side Current Monitor HV7801

Description
The HV7801 high side current monitor IC transfers a high-side current measurement voltage to its ground referenced output with a voltage gain of five. The measurement voltage typically originates at a current sense resistor which is located in a “high side” circuit, such as the positive supply line. This monitor IC features a very wide input voltage range, high accuracy of transfer ratio, small size, low component count, low power consumption, ease of use, and low cost. Offline, battery, and portable applications can be served equally well due to the wide input voltage range and the low quiescent current. Additional Features Supply voltage 8V to 450V Voltage output device Typical gain 5.0±1% Max VSENSE 500mV Fast rise and fall time, 700ns to 2.0µs Maximum quiescent current 50µA
Datasheet
Description
The HV7801 high side current monitor IC transfers a high-side current measurement voltage to its ground referenced output with a voltage gain of five. The measurement voltage typically originates at a current sense resistor which is located in a “high side” circuit, such as the positive supply line. This monitor IC features a very wide input voltage range, high accuracy of transfer ratio, small size, low component count, low power consumption, ease of use, and low cost. Offline, battery, and portable applications can be served equally well due to the wide input voltage range and the low quiescent current. Additional Features Supply voltage 8V to 450V Voltage output device Typical gain 5.0±1% Max VSENSE 500mV Fast rise and fall time, 700ns to 2.0µs Maximum quiescent current 50µA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Side Current Monitor - HV7801 - Microchip Technology, Inc.
Chandler, AZ, United States
High Side Current Monitor
HV7801
High Side Current Monitor HV7801
The HV7801 high side current monitor IC transfers a high-side current measurement voltage to its ground referenced output with a voltage gain of five. The measurement voltage typically originates at a current sense resistor which is located in a “high side” circuit, such as the positive supply line. This monitor IC features a very wide input voltage range, high accuracy of transfer ratio, small size, low component count, low power consumption, ease of use, and low cost. Offline, battery, and portable applications can be served equally well due to the wide input voltage range and the low quiescent current. Additional Features Supply voltage 8V to 450V Voltage output device Typical gain 5.0±1% Max VSENSE 500mV Fast rise and fall time, 700ns to 2.0µs Maximum quiescent current 50µA

The HV7801 high side current monitor IC transfers a high-side current measurement voltage to its ground referenced output with a voltage gain of five. The measurement voltage typically originates at a current sense resistor which is located in a “high side” circuit, such as the positive supply line. This monitor IC features a very wide input voltage range, high accuracy of transfer ratio, small size, low component count, low power consumption, ease of use, and low cost. Offline, battery, and portable applications can be served equally well due to the wide input voltage range and the low quiescent current.

Additional Features

  • Supply voltage 8V to 450V
  • Voltage output device
  • Typical gain 5.0±1%
  • Max VSENSE 500mV
  • Fast rise and fall time, 700ns to 2.0µs
  • Maximum quiescent current 50µA
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number HV7801
Product Name High Side Current Monitor
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Transducers - ACS712ELCTR-05B - 089588-ACS712ELCTR-05B - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 5 amps
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details