Allegro MicroSystems Inc. Current Transducers - ACS712ELCTR-05B ACS712ELCTR-05B

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 089588-ACS712ELCTR-0 5B Packaging: Reel - TR Response Time: 5μs Mounting: SMD (SMT) Frequency: DC to 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 13mA Number of Channels: 1 Sensitivity: 185mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 5A Linearity: ±1.5% Accuracy: ±1.5% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Sensing & Instrumentation, Industrial, Power Management, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 089588-ACS712ELCTR-0 5B Packaging: Reel - TR Response Time: 5μs Mounting: SMD (SMT) Frequency: DC to 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 13mA Number of Channels: 1 Sensitivity: 185mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 5A Linearity: ±1.5% Accuracy: ±1.5% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Sensing & Instrumentation, Industrial, Power Management, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - ACS712ELCTR-05B - 089588-ACS712ELCTR-05B - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS712ELCTR-05B
089588-ACS712ELCTR-05B
Current Transducers - ACS712ELCTR-05B 089588-ACS712ELCTR-05B
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 089588-ACS712ELCTR-0 5B Packaging: Reel - TR Response Time: 5μs Mounting: SMD (SMT) Frequency: DC to 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 13mA Number of Channels: 1 Sensitivity: 185mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 5A Linearity: ±1.5% Accuracy: ±1.5% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Sensing & Instrumentation, Industrial, Power Management, Communications & Networking

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 089588-ACS712ELCTR-05B
Packaging: Reel - TR
Response Time: 5μs
Mounting: SMD (SMT)
Frequency: DC to 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 13mA
Number of Channels: 1
Sensitivity: 185mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 5A
Linearity: ±1.5%
Accuracy: ±1.5%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Sensing & Instrumentation, Industrial, Power Management, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 089588-ACS712ELCTR-05B
Product Name Current Transducers - ACS712ELCTR-05B
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS709LLFTR-35BB - 909232-ACS709LLFTR-35BB - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details