Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33CK32MP502-E/2N

Description
DSC, 100MHZ, 32KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip - 58AC0963 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip
58AC0963
Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip 58AC0963
DSC, 100MHZ, 32KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0963
Product Name Dsc, 100Mhz, 32Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996FCX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details